EN
  • EN
  • DE

DS26C32AMJ/883C

Part No DS26C32AMJ/883C
Manufacturer National Semiconductor (TI)
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1231059-DS26C32AMJ/883C
Categories Custom Parts
Manufacturer National Semiconductor (TI)
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS26C32AMJ/883C CAD Model

Description

The DS26C32AMJ/883C is a quad differential line receiver designed for EIA-422 and EIA-485 standards. Manufactured by Texas Instruments (formerly National Semiconductor), this device is specifically built to meet stringent military specifications and operate reliably in harsh environments.

Applications

  • Military communication systems: Used in data transmission and reception in military vehicles, aircraft, and ground-based communication networks.
  • Avionics equipment: Employed in aircraft control systems, navigation systems, and data acquisition units.
  • High-reliability industrial control: Suitable for industrial automation, process control, and networking applications requiring robust performance.
  • Secure communication lines: Protects data integrity in sensitive communication channels.

Features

  • Meets EIA-422 and EIA-485 standards: Ensures compatibility with a wide range of differential communication protocols.
  • Military temperature range: Operates reliably from -55°C to +125°C, suitable for extreme conditions.
  • High input impedance: Minimizes loading on the transmission line, allowing for more devices on the bus.
  • ±7V common-mode range: Provides tolerance to ground potential differences and noise.
  • 30ns propagation delay: Enables high-speed data transmission.
  • Low power consumption: Reduces overall system power requirements.
  • Designed for harsh environments: Ensures dependable operation in demanding applications.
  • 883C Compliant: Meets stringent military standards for quality and reliability.

Benefits

  • Robust communication: Provides reliable data transmission in noisy environments due to its differential signaling.
  • High system reliability: The wide operating temperature range and military-grade construction ensure continuous operation in harsh conditions.
  • Increased network capacity: High input impedance allows for more devices to be connected to the communication bus.
  • Reduced system cost: Low power consumption can lead to savings in power supply design and operating expenses.
  • Simplified system design: Compliance with EIA-422 and EIA-485 standards simplifies integration into existing communication systems.

Additional Details

The DS26C32AMJ/883C features a differential input sensitivity of ±200 mV, providing excellent noise immunity. The device utilizes a standard 16-pin package. It’s crucial to refer to the official Texas Instruments datasheet for detailed electrical characteristics, application notes, and handling precautions. The 883C compliance ensures that the device has undergone rigorous testing and quality control procedures to meet military standards for performance and reliability.

You May Also Be Interested in

Diodes Incorporated
DIODE ZENER 15V 350MW SOD523 / Zener Diode 15 V 350 mW ±2% Surface Mount SOD-523
Lowest to $0.1367
Diodes Incorporated
ZENER DIODE SOD323 T&R 3K / Zener Diode 12 V 200 mW ±5.41% Surface Mount SOD-323
Lowest to $0.1456
HOKURIKU ELECTRIC INDUSTRY CO.,LTD
Surface Mount Thick Film Chip Resistors
Need more? Email Us
EPCOS (TDK)
NTC THERMISTOR 0603 100K J60 B-4 / NTC Thermistor 100k 0603 (1608 Metric)
Lowest to $0.0974
AVX Corp/Kyocera Corp
Lowest to $0.0335
TDK Corporation
Lowest to $0.0750
Dell
Need more? Email Us
TDK Corporation
Thermistor NTC 560.2 Ohm 5% 2-Pin Surface Mount Solder Pad 3930K >= -3.5 Bulk Automotive
Lowest to $0.6363
EPCOS (TDK)
Lowest to $5.8755

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess