EN
  • EN
  • DE

DS26LS32ME/883

Part No DS26LS32ME/883
Manufacturer National Semiconductor (TI)
Catalog END - OF - LIFE
Description Quad Differential Line Receivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer National Semiconductor (TI)
Win Source Part Number 1169220-DS26LS32ME/883
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS26LS32ME/883 CAD Model

Description

The DS26LS32ME/883 is a quad differential line receiver designed for digital data transmission over balanced lines. Manufactured by National Semiconductor (now Texas Instruments), it conforms to EIA Standard RS-422A and RS-423A. This device is specifically designed for harsh environments and high-reliability applications, as indicated by the /883 suffix, signifying compliance with military standards.

Applications:

  • Military communication systems
  • Aerospace data transmission
  • Industrial control networks in noisy environments
  • Extended distance data links

Features:

  • Meets EIA Standard RS-422A and RS-423A: Ensures compatibility with industry-standard communication protocols.
  • High input impedance: Minimizes loading of the transmission line.
  • High common-mode rejection: Provides noise immunity in electrically noisy environments.
  • Hysteresis at inputs: Improves noise margin and prevents oscillation.
  • Operation from a single 5V supply: Simplifies power supply design.
  • /883 Military processing: Ensures high reliability and performance over a wide temperature range.
  • TRI-STATE outputs: Allows for bused applications.

Benefits:

  • Reliable data transmission: Ensures accurate data transfer even in challenging environments.
  • Noise immunity: Minimizes the impact of electrical noise on data integrity.
  • Extended communication distance: Allows for data transmission over longer distances compared to single-ended interfaces.
  • Simplified system design: Operates from a single 5V supply, reducing power supply complexity.
  • High reliability: Military processing ensures consistent performance and long lifespan.

The DS26LS32ME/883 features high input impedance, minimizing the loading effect on the transmission line. Its high common-mode rejection capabilities effectively filter out noise present in the environment, ensuring accurate data reception. The built-in hysteresis at the inputs further enhances noise immunity by preventing unwanted oscillations and improving the noise margin. With TRI-STATE outputs, the device can be easily implemented in bused applications. The military-grade processing ensures that the device can operate reliably over a wide temperature range and withstand harsh environmental conditions. This makes it ideal for critical applications where data integrity is paramount.

You May Also Be Interested in

Socay Electornics Co., Ltd.
Transient Voltage Suppressors for ESD Protection
Need more? Email Us
Fairchild/ON Semiconductor
Hex Inverting Buffers with High Voltage Open-Collector Outputs
Lowest to $0.5536
Bi technologies
R/2R Ladder Network 8 Bit, 2512 Size Thick Film Leadless Chip Packages
Lowest to $3.2640
Shindengen
Schottky Rectifiers (SBD) (60V 10A)
Need more? Email Us
NXP / Nexperia
Three quadrant triacs guaranteed commutation
Lowest to $11.7209
International Rectifier
Advanced Process Technology Ultra Low On-Resistance
Need more? Email Us
Infineon Technologies
Silicon Schottky Diodes
Lowest to $1.4391
NXP / Nexperia
N-channel 60 V, 25 mΩ logic level MOSFET in LFPAK56
Lowest to $0.9875
Zowie
SINTERED GLASS PASSIVATED JUNCTION HIGH EFFICIENT RECTIFIER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess