EN
  • EN
  • DE

DS26LS33MJ/883QS

Part No DS26LS33MJ/883QS
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1017848-DS26LS33MJ/883QS
Categories OEM Parts(C-E)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DS26LS33MJ/883QS CAD Model

Description

The DS26LS33MJ/883QS is a quad differential line receiver manufactured by National Semiconductor (now Texas Instruments). This device is designed to meet the stringent requirements of military and aerospace applications, indicated by the /883QS suffix, denoting compliance with MIL-STD-883 specifications for high-reliability components. It's used to receive differential signals over balanced lines, converting them to single-ended outputs.

Applications:

  • Military Communication Systems: Used in military communication equipment for reliable data transmission.
  • Aerospace Systems: Integrated into avionics systems for transmitting and receiving data within the aircraft.
  • High-Reliability Data Acquisition: Employed in data acquisition systems requiring robust performance and reliability.
  • Industrial Control Systems: Utilized in critical industrial control applications where failure is not an option.
  • Space Applications: Suitable for use in satellites and other space-bound equipment.

Features:

  • MIL-STD-883 Compliant: Meets the stringent requirements of MIL-STD-883 for high-reliability components.
  • Quad Receiver: Contains four independent differential line receivers in a single package.
  • High Input Impedance: Presents a high input impedance to the transmission line, minimizing loading effects.
  • Wide Common-Mode Range: Operates over a wide common-mode voltage range, providing flexibility in various application environments.
  • TTL Compatible Outputs: Outputs are compatible with TTL logic levels, simplifying interfacing with digital systems.
  • High Noise Immunity: Designed to reject common-mode noise, ensuring reliable data reception.

Benefits:

  • High Reliability: MIL-STD-883 compliance ensures high reliability and performance in demanding environments.
  • Reliable Data Reception: Differential inputs ensure reliable data reception even in noisy environments.
  • Versatile Applications: Can be used in various communication standards and applications.
  • Easy Interfacing: TTL compatible outputs simplify interfacing with digital systems.
  • High Integration: Quad receiver configuration reduces component count and board space.

The DS26LS33MJ/883QS typically requires a single 5V power supply and is available in hermetically sealed packages to ensure reliability. Its robust design and compliance with military standards make it a reliable choice for critical applications. Key specifications include its differential input voltage range, common-mode voltage range, and propagation delay. Always consult the official datasheet from Texas Instruments for the most accurate and up-to-date specifications.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.2041
NEC
Need more? Email Us
TDK Corporation
Need more? Email Us
Phoenix Contact
Internal Push Button Assembly
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640
TDK Corporation
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
Kemet
Lowest to $0.0393

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess