EN
  • EN
  • DE

DS3611N

Part No DS3611N
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (C - E)
Description DIP 8P 40PCS/TUBE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1023946-DS3611N
Categories OEM Parts(C-E)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DS3611N CAD Model

Description

The DS3611N is a dual high-speed differential line driver manufactured by National Semiconductor (now Texas Instruments). This device is designed to transmit data over balanced lines, offering enhanced noise immunity and reduced electromagnetic interference. It's used in various communication and data transmission applications where reliable and high-speed performance is required.

Applications:

  • RS-422 and RS-485 communication systems
  • Industrial control networks
  • Data acquisition systems
  • Computer peripherals
  • Instrumentation

Features:

  • Dual Driver: Contains two independent differential line drivers in a single package.
  • High Speed: Supports high data transmission rates.
  • Differential Outputs: Provides balanced outputs for noise immunity.
  • Single 5V Supply: Operates from a single 5V power supply.
  • Short-Circuit Protection: Protects the device from output short circuits.
  • TTL Compatible Inputs: Compatible with standard TTL logic levels.

Benefits:

  • Reliable Data Transmission: Ensures robust and accurate data transfer.
  • Noise Immunity: Reduces the effects of noise and interference.
  • Simplified Design: Simplifies circuit design with integrated functions.
  • Efficient Performance: Offers high-speed operation with minimal power consumption.
  • Enhanced Protection: Protects the device from damage.

Technical Specifications: The DS3611N requires a 5V power supply. The output voltage swing is designed for compatibility with differential transmission standards. The device provides high common-mode rejection. It is typically available in a DIP (Dual In-line Package). The operating temperature range is usually from 0°C to +70°C.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Lowest to $0.0114
TDK Corporation
new, original packaged
Lowest to $0.0059
TDK Corporation
Need more? Email Us
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
TDK Corporation
Need more? Email Us
Phoenix Contact
Internal Push Button Assembly
Need more? Email Us
TDK Corporation
Lowest to $0.2041

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess