The SI9136LG-T1, manufactured by Vishay, is a P-Channel Power MOSFET designed for load switching and power management applications. Its low on-resistance and compact PowerPAK 1212-8 package make it suitable for use in portable devices and other space-constrained systems. This MOSFET is designed to operate at low voltages, making it ideal for battery-powered applications.
Applications
- Load switching in portable devices
- Battery management systems
- Power management in handheld devices
- DC-DC converters
- Power distribution in industrial equipment
Features
- Low on-resistance (RDS(on))
- PowerPAK 1212-8 package
- Low threshold voltage
- Fast switching speed
- Lead (Pb)-free and Halogen-free
Benefits
- Improved power efficiency due to low on-resistance
- Reduced board space requirements due to small package size
- Simplified gate drive requirements due to low threshold voltage
- Enhanced system performance due to fast switching speed
- Compliant with environmental regulations
The SI9136LG-T1's low on-resistance minimizes power dissipation, which extends battery life in portable devices. The PowerPAK 1212-8 package provides excellent thermal performance while maintaining a small footprint. The low threshold voltage simplifies the gate drive requirements, allowing the MOSFET to be controlled directly from low-voltage logic circuits. The fast switching speed minimizes switching losses, further improving efficiency. The device is also compliant with RoHS and Halogen-free standards, making it an environmentally responsible choice.
Technical Specifications:
- Drain-Source Voltage (Vds): -20V
- Gate-Source Voltage (Vgs): ±12V
- Continuous Drain Current (Id): -4.5A
- On-Resistance (RDS(on) @ Vgs=-4.5V): 0.045 Ohms
- On-Resistance (RDS(on) @ Vgs=-2.5V): 0.065 Ohms
- Package: PowerPAK 1212-8