EN
  • EN
  • DE

DS55452J-8

Part No DS55452J-8
Manufacturer National Semiconductor (TI)
Catalog END - OF - LIFE
Description Dual Peripheral Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer National Semiconductor (TI)
Win Source Part Number 1169428-DS55452J-8
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS55452J-8 CAD Model

Description

The DS55452J-8 is a peripheral driver manufactured by National Semiconductor (now Texas Instruments). The 'J-8' likely refers to the package type, in this case, an 8-pin package. This device is designed to interface logic-level signals with higher voltage or current loads.

Applications:

  • Relay Driving: Controls relays in industrial and automotive applications.
  • Lamp Driving: Drives indicator lamps and other lighting elements.
  • Solenoid Driving: Controls solenoids in valves, actuators, and other electromechanical devices.
  • Line Driving: Drives signals over long transmission lines.
  • Power Supply Control: Used in power supply circuits for switching and control.

Features:

  • High Output Voltage: Can switch high voltage loads.
  • High Output Current: Can drive high current loads.
  • TTL/DTL Compatible Input: Interfaces directly with TTL and DTL logic circuits.
  • High Speed Switching: Supports fast switching speeds.
  • Protection Features: May include over-voltage protection, over-current protection, and thermal shutdown.

Benefits:

  • Simplified Interfacing: Allows logic circuits to directly control high-power loads.
  • Increased System Reliability: Protection features prevent damage to the driver and the load.
  • Improved System Performance: High-speed switching enables faster system response.
  • Reduced Component Count: Integrates multiple functions into a single package.

The datasheet for the DS55452J-8 provides detailed specifications on voltage and current ratings, switching speeds, and protection features. Due to the part being marked 'END-OF-LIFE', consider alternative driver ICs from Texas Instruments or other manufacturers for new designs. Look for devices with similar voltage and current capabilities, as well as compatible input logic levels.

You May Also Be Interested in

Infineon Technologies
Silicon Schottky Diodes
Lowest to $1.4391
Atmel
64K (8K x 8) CMOS E2PROM with Page Write and Software Data Protection
Need more? Email Us
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $0.7207
Samwha
DC-DC converter circuits for mobile equipment
Need more? Email Us
Bi technologies
R/2R Ladder Network 8 Bit, 2512 Size Thick Film Leadless Chip Packages
Lowest to $3.2640
Atmel
2-Wire Serial EEPROM
Need more? Email Us
NXP / Nexperia
TrenchMOS standard level FET
Lowest to $5.4066
NXP / Nexperia
Triacs logic level
Lowest to $0.2287
Rohm Semiconductor
Zener diode
Lowest to $1.5847

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess