EN
  • EN
  • DE

DS75160AN

Part No DS75160AN
Manufacturer National Semiconductor (TI)
Catalog END - OF - LIFE
Description IEEE-488 GPIB Transceivers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer National Semiconductor (TI)
Win Source Part Number 1169449-DS75160AN
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS75160AN CAD Model

Description

The DS75160AN is a quad high-speed differential line driver designed for applications conforming to EIA standard RS-422A. Manufactured by National Semiconductor (now Texas Instruments), this device is specifically engineered for balanced data transmission, offering superior noise immunity and higher data rates compared to single-ended transmission methods.

Applications

  • RS-422 Communication Systems
  • Industrial Control Networks
  • Data Acquisition Systems
  • Long-Distance Data Transmission
  • Computer Interface

Features

  • Quad Drivers: Contains four independent differential line drivers in a single package.
  • High Speed: Supports high data transmission rates.
  • Differential Outputs: Provides balanced differential outputs for noise immunity.
  • RS-422A Compliant: Adheres to the EIA RS-422A standard for balanced voltage digital interface circuits.
  • Single 5V Supply: Operates from a single 5V power supply.
  • TTL Compatible Inputs: Inputs are compatible with TTL logic levels.
  • Short-Circuit Protection: Offers short-circuit protection on the outputs to prevent damage.

Benefits

  • Enhanced Noise Immunity: Differential signaling minimizes the effects of common-mode noise.
  • High Data Rates: Enables reliable data transmission at high speeds.
  • Long-Distance Communication: Supports data transmission over extended distances.
  • Simplified System Design: Integrated quad drivers reduce component count and board space.
  • Robust Protection: Short-circuit protection enhances system reliability.

Additional Details

The DS75160AN features a wide common-mode voltage range, allowing for reliable operation in noisy environments. Its TTL-compatible inputs ensure easy interfacing with standard logic circuits. The device’s short-circuit protection feature safeguards the driver outputs from damage due to accidental shorts, improving overall system reliability. The DS75160AN is supplied in a standard DIP package. As an end-of-life product, sourcing and availability may be limited.

You May Also Be Interested in

BCD Semiconductor Manufacturing Limited
5A LOW DROPOUT LINEAR REGULATOR
Lowest to $1.9958
Socay Electornics Co., Ltd.
Transient Voltage Suppressors for ESD Protection
Need more? Email Us
Infineon Technologies
Silicon Schottky Diodes
Lowest to $1.4391
NXP / Nexperia
N-channel 60 V, 25 mΩ logic level MOSFET in LFPAK56
Lowest to $0.9875
Samwha
DC-DC converter circuits for mobile equipment
Need more? Email Us
California Micro Devices Corp
Low Capacitance Transient Voltage Suppressors / ESD Protectors
Need more? Email Us
Zowie
SINTERED GLASS PASSIVATED JUNCTION HIGH EFFICIENT RECTIFIER
Need more? Email Us
TDK Corporation
Automotive Grade Capacitors
Lowest to $1.3537
Siemens
PNP Silicon AF Power Transistor (For AF drivers and output stages High collector current High current gain)
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.0892 $50.1408
59+ $1.7143 $101.1437
91+ $1.6607 $151.1237
125+ $1.6071 $200.8875
161+ $1.5536 $250.1296
216+ $1.3928 $300.8448
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 833 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess