EN
  • EN
  • DE
  • IT

DS8923N

Part No DS8923N
Manufacturer National Semiconductor (TI)
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER 2/2 16DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr National Semiconductor (TI)
Package Tube
Product Status Obsolete
Type Transceiver
Protocol RS422
Number of Drivers/Receivers 2/2
Voltage - Supply 4.5V ~ 5.5V
Mounting Type Through Hole
Package / Case 16-DIP (0.300", 7.62mm)
Supplier Device Package 16-PDIP
Standard Package 25 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 869603-DS8923N
Ultra Librarian 3D Model Ultra Librarian DS8923N CAD Model

Description

The National Semiconductor (TI) DS8923N is a transceiver integrated circuit (IC) from National Semiconductor (TI).

  • Application: Interface
  • Package: 16-DIP
  • Packaging Option: Tube
  • Standard Package: 25 pieces
  • Protocol: RS422
  • Drivers/Receivers: Two Drivers and Two Receivers
  • Supply Voltage: 4.5V to 5.5V
  • Mounting Type: Through-hole
  • Status: Obsolete

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER FULL 4/4 60WQFN
Lowest to $12.8791
Analog Devices Inc.
IC TX/RX SINGLE RS-485 5V 8SOIC
Lowest to $0.6069
National Semiconductor (TI)
IC TRANSCEIVER HALF 1/1 8MDIP / 1/1 Transceiver Half RS422, RS485 8-MDIP
Need more? Email Us
Maxim Integrated
IC TRANSCEIVER FULL 256BGA
Lowest to $12.6398
Maxim Integrated
RS-485/RS-422 TRANSCVR / 1/1 Transceiver Full RS422, RS485 8-SOIC
Need more? Email Us
ON Semiconductor
1/4 DUTY GENERAL PURPOSE LCD DRI
Lowest to $5.3361
ON Semiconductor
LCD DRIVER ICS
Lowest to $2.8906
National Semiconductor (TI)
LINE DRIVER, 4 FUNC, 4 DRIVER, P
Lowest to $3.7344
National Semiconductor (TI)
IC TRANSCEIVER 3/21 48TSSOP
Lowest to $3.3892

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess