EN
  • EN
  • DE

DS96F174MJ/883C

Part No DS96F174MJ/883C
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1018768-DS96F174MJ/883C
Categories OEM Parts(C-E)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DS96F174MJ/883C CAD Model

Description

The DS96F174MJ/883C is a Quad Differential Line Receiver from Texas Instruments (TI), originally manufactured by National Semiconductor. This receiver is designed for high-speed data reception over balanced lines, adhering to the RS-422 and RS-485 standards. The /883C designation often indicates compliance with military-grade environmental and performance requirements.

Applications:

  • RS-422 Communication Systems
  • RS-485 Communication Systems
  • Industrial Control Networks
  • Military and Aerospace Applications
  • Data Acquisition Systems

Features:

  • Quad Receiver: Contains four independent differential line receivers in a single package.
  • RS-422 and RS-485 Compatible: Meets the electrical specifications of these standards.
  • High Speed: Designed for data reception at rates up to several Mbps (Megabits per second).
  • Low Power Consumption: Minimizes power requirements in system designs.
  • Single 5V Supply: Operates from a single 5-volt power supply.
  • Military Temperature Range: Typically specified for operation across a wide temperature range (-55°C to +125°C).
  • 883C Screening: Indicates compliance with stringent military screening and quality control procedures.

Benefits:

  • Reliable Data Reception: Ensures robust and error-free data communication over long distances and in noisy environments.
  • Versatile Interface: Compatible with both RS-422 and RS-485 standards, providing flexibility in system design.
  • High Performance: Supports high data rates for demanding applications.
  • Reduced System Cost: Integration of four receivers in a single package reduces component count and board space.
  • Extended Operating Temperature: Suitable for use in harsh environments with extreme temperatures.

Technical Specifications:

  • Supply Voltage (VCC): 5V
  • Input Voltage Range: (Consult datasheet for the common-mode input voltage range)
  • Operating Temperature Range: -55°C to +125°C
  • Data Rate: (Varies depending on cable characteristics and system configuration - Consult datasheet) up to several Mbps.
  • Package: Ceramic DIP (CDIP) or equivalent (check datasheet).
  • Receiver Input Hysteresis: Consult datasheet for specific values.

The DS96F174MJ/883C Quad Differential Line Receiver is a high-performance solution for reliable data reception in demanding applications. Its compliance with RS-422 and RS-485 standards, wide operating temperature range, and military screening make it suitable for use in industrial, military, and aerospace systems. Always refer to the official datasheet for precise specifications and application recommendations.

You May Also Be Interested in

TDK Corporation
Lowest to $0.0104
TDK Corporation
Lowest to $0.0266
Holystone
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
new, original packaged
Lowest to $0.0059
Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us
TDK Corporation
Need more? Email Us
Phoenix Contact
Internal Push Button Assembly
Need more? Email Us
Holystone
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess