EN
  • EN
  • DE

LF444MD/883

Part No LF444MD/883
Manufacturer National Semiconductor (TI)
Description Quad Low Power JFET Input Operational Amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer National Semiconductor (TI)
Win Source Part Number 1196167-LF444MD/883
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LF444MD/883 CAD Model

Description

The LF444MD/883 is a precision, quad JFET-input operational amplifier manufactured by National Semiconductor (now Texas Instruments). The '/883' designation indicates that this part is manufactured and tested to meet military-grade specifications, ensuring high reliability and performance in demanding environments. This operational amplifier is designed for applications requiring low input bias and offset currents, as well as high input impedance. The quad configuration means that there are four independent operational amplifiers within a single package.

Applications:

  • Military and aerospace applications: High-reliability applications requiring stable performance in harsh environments.
  • Precision instrumentation: Amplifying and conditioning signals from sensors and transducers.
  • Data acquisition systems: Buffering and amplifying analog signals for data conversion.
  • Medical equipment: Amplifying and filtering bioelectric signals.
  • Audio circuits: High-fidelity audio amplification and filtering.

Features:

  • Quad operational amplifier: Contains four independent op-amps in a single package.
  • JFET input: Provides high input impedance and low input bias current.
  • Low input offset voltage: Minimizes DC errors in precision applications.
  • Low input bias current: Reduces errors due to source impedance.
  • High slew rate: Enables fast response to input signals.
  • Wide bandwidth: Provides good performance over a wide frequency range.
  • Military temperature range: Operates reliably over a wide temperature range (-55°C to +125°C).

Benefits:

  • High precision: Low input offset voltage and bias current ensure accurate signal amplification.
  • High reliability: Military-grade manufacturing ensures robust and dependable operation.
  • Versatile application: Suitable for a wide range of instrumentation, data acquisition, and audio applications.
  • Simplified design: Quad configuration reduces component count and board space.

The LF444MD/883 is typically available in a ceramic DIP package. It operates from standard dual power supplies (e.g., ±15V). External compensation is not typically required. This operational amplifier's combination of precision, reliability, and versatility makes it a suitable choice for demanding applications where accuracy and robustness are critical. Specific details are available in the manufacturer's datasheet.

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess