EN
  • EN
  • DE

LH0022CH

Part No LH0022CH
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (J - L)
Description Operational Amplifier, 1 Func, 7000uV Offset-Max, BIPolar, MBCY8
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 997632-LH0022CH
Categories OEM Parts(J-L)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LH0022CH CAD Model

Description

The LH0022CH is a high-speed, high-current operational amplifier manufactured by National Semiconductor (now Texas Instruments). It is designed for applications requiring high output current and fast slew rates, such as driving inductive loads, deflection yokes, and high-power transducers.

Applications:

  • Deflection Yoke Drivers: Used in CRT displays and other deflection systems.
  • Inductive Load Drivers: Drives motors, relays, and other inductive loads.
  • High-Power Transducers: Amplifies signals for high-power transducers.
  • Audio Amplifiers: Used in high-power audio amplifiers.
  • Servo Amplifiers: Drives servo motors in control systems.
  • Line Drivers: Drives signals over long cables.

Features:

  • High Output Current: Provides high output current to drive demanding loads.
  • Fast Slew Rate: Offers a fast slew rate for high-frequency applications.
  • Wide Bandwidth: Supports a wide bandwidth for accurate signal amplification.
  • Short-Circuit Protection: Includes short-circuit protection to prevent damage from overload conditions.
  • High Input Impedance: Provides high input impedance for minimal loading of input signals.
  • Low Input Offset Voltage: Offers low input offset voltage for accurate signal amplification.

Benefits:

  • Improved Load Driving Capability: High output current enables driving of demanding loads.
  • Enhanced Signal Accuracy: Fast slew rate and wide bandwidth ensure accurate signal amplification.
  • Increased System Reliability: Short-circuit protection prevents damage from overload conditions.
  • Minimized Signal Loading: High input impedance minimizes loading of input signals.
  • Accurate Signal Amplification: Low input offset voltage ensures accurate signal amplification.

Additional Details:

The LH0022CH is available in a hermetically sealed package and operates over a wide temperature range. It requires a dual power supply and typically operates at voltages of ±15V. The operational amplifier features internal compensation and can be used in a variety of amplifier configurations. The specific gain and bandwidth characteristics should be verified from the datasheet to ensure compatibility with the intended application. It is designed for applications requiring high performance and reliability.

You May Also Be Interested in

Linear Technology
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
STMicroelectronics
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
IXYS
Lowest to $3.7430
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess