EN
  • EN
  • DE

RT9610BGQW

Part No RT9610BGQW
Manufacturer Richtek USA Inc.
Catalog OEM Parts (O - R)
Description High Voltage Synchronous Rectified Buck MOSFET Driver
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 999230-RT9610BGQW
Categories OEM Parts(O-R)
Manufacturer Richtek USA Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RT9610BGQW CAD Model

Description

The RT9610BGQW is a synchronous rectified step-down (buck) converter from Richtek. It is designed to provide efficient and stable power delivery for a variety of applications, particularly in portable devices and systems requiring high power density.

Applications:

  • Notebook Computers
  • Tablet PCs
  • Solid State Drives (SSDs)
  • Graphics Cards
  • Point-of-Load (POL) Converters
  • Distributed Power Systems
  • Embedded Systems

Features:

  • Synchronous Rectification: Improves efficiency by replacing the Schottky diode with a MOSFET.
  • Wide Input Voltage Range: Operates from a wide range of input voltages.
  • High Efficiency: Delivers high efficiency across a wide load range.
  • Adjustable Output Voltage: Output voltage can be adjusted to meet specific requirements.
  • Overcurrent Protection (OCP): Protects the device and the load from excessive current.
  • Overvoltage Protection (OVP): Prevents damage from excessive output voltage.
  • Thermal Shutdown Protection (OTP): Shuts down the device if the temperature exceeds a safe limit.

Benefits:

  • Increased Efficiency: Synchronous rectification significantly improves efficiency, reducing power loss and heat generation.
  • Extended Battery Life: High efficiency extends battery life in portable devices.
  • Flexible Application: Adjustable output voltage allows for use in various systems with different voltage requirements.
  • Robust Protection: Overcurrent, overvoltage, and thermal shutdown protection ensure reliable operation.
  • Compact Solution: Small package size allows for use in space-constrained applications.

Additional Details:

The RT9610BGQW typically comes in a WQFN ( Wettable Flank QFN) package. It uses an internal compensation network to simplify the design process. The switching frequency is typically in the range of several hundred kHz, allowing for a good balance between efficiency and component size. The device features enable and soft-start functions for controlled power-up. The RT9610BGQW is optimized for applications requiring high efficiency, small size, and robust protection features. The BGW portion of the part number may denote specific performance characteristics or features, while the QW likely relates to the package type. Datasheets are available from Richtek that provide detailed specifications and application guidelines. This converter provides an efficient and reliable power management solution for a variety of electronic devices and systems. Its integrated protection features and adjustable output voltage enhance its versatility.

You May Also Be Interested in

Yageo
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Rockwell
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
Essentra Components
Need more? Email Us
World Produts Inc.
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
Yageo
Need more? Email Us
Littelfuse Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess