EN
  • EN
  • DE

HD74HCT244TELL-E

Part No HD74HCT244TELL-E
Manufacturer Renesas Electronics America
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 995687-HD74HCT244TELL-E
Categories OEM Parts(F-I)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HD74HCT244TELL-E CAD Model

Description

The HD74HCT244TELL-E is an octal buffer/line driver manufactured by Renesas Electronics. It belongs to the HCT (High-speed CMOS, TTL-compatible) logic family, combining the high speed of CMOS with TTL-compatible input levels. The ‘-E’ likely indicates specific packaging or environmental compliance.

Applications:

  • Memory Addressing: Used as a buffer in memory systems where TTL signal levels are present.
  • Data Bus Isolation: Isolates data buses in mixed-logic systems to prevent loading effects and ensure proper signal levels.
  • Clock Distribution: Buffers and distributes clock signals in systems with TTL-compatible clock drivers.
  • Line Driving: Drives long transmission lines in environments with TTL signal level requirements.
  • Microprocessor Systems: Used as an interface between a microprocessor and peripheral devices using TTL voltage levels.

Features:

  • Octal Buffer: Contains eight independent buffer/line driver circuits.
  • Non-Inverting Outputs: Provides non-inverted outputs, where the output signal is the same logic state as the input signal.
  • High-Speed Operation: Offers fast propagation delays suitable for high-speed applications.
  • Low Power Consumption: CMOS technology minimizes power dissipation.
  • TTL-Compatible Inputs: Input voltage levels are compatible with TTL logic levels.
  • Wide Operating Voltage Range: Operates over a voltage range typically from 4.5V to 5.5V.
  • Three-State Outputs: Outputs can be in a high, low, or high-impedance state.

Benefits:

  • Improved Signal Integrity: Buffers and drives signals effectively, minimizing signal degradation and maintaining signal levels.
  • Increased System Performance: High-speed operation contributes to faster overall system performance.
  • Reduced Power Consumption: CMOS technology lowers power consumption compared to TTL.
  • TTL Compatibility: Allows easy interfacing with TTL logic circuits.
  • Simplified System Design: Simplifies interfacing between different logic families.

Additional Details:

The HD74HCT244TELL-E is usually packaged in a SOIC (Small Outline Integrated Circuit). The operating temperature range is commonly between -40°C and +85°C. The three-state outputs are controlled by two output enable (OE) inputs (OE1 and OE2). When either OE1 or OE2 is high, the corresponding four outputs are disabled (high impedance). Refer to the Renesas datasheet for specific electrical characteristics like propagation delays, supply current, and input/output voltage levels.

You May Also Be Interested in

Hewlett Packard
Need more? Email Us
Hubbell Wiring Device-Kellems
1-Gang -Gang Weatherproofing Covers, Thermoplastic
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Essentra Components
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
Hubbell Wiring Device-Kellems
HUBBELL WIRING DEVICE-KELLEMS HBL3061 1 -Gang Vertical Weatherproof Cover,
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 40 Position Cable Assembly Rectangular Socket to Socket 1.38' (422.15mm)
Lowest to $26.4680

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess