EN
  • EN
  • DE

BZX55C20V R0

Part No BZX55C20V R0
Manufacturer Taiwan Semiconductor
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1050374-BZX55C20V R0
Categories OEM Parts(A-B)
Manufacturer Taiwan Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BZX55C20V R0 CAD Model

Description

The BZX55C20V R0 is a Zener diode manufactured by Taiwan Semiconductor. It's designed for voltage regulation and protection in a wide range of electronic circuits. These diodes are specifically engineered to operate in the reverse breakdown region, maintaining a stable voltage when a sufficient reverse current passes through them. The BZX55C20V R0 comes in a small glass case (DO-35) package, making it suitable for through-hole mounting on printed circuit boards.

Applications:

  • Voltage Regulation: Provides a stable voltage reference in power supplies and other electronic circuits.
  • Overvoltage Protection: Protects sensitive components from voltage surges and spikes.
  • Clipping Circuits: Used to limit voltage levels in signal processing applications.
  • Parameter Stabilization: Helps stabilize voltage parameters in various electronic devices.
  • Electronic Instrumentation: Found in electronic instruments for precision voltage control.

Features:

  • Precise Zener Voltage: Offers a specific and stable Zener voltage (20V in this case).
  • High Surge Capability: Capable of withstanding transient voltage surges.
  • Low Leakage Current: Exhibits minimal reverse leakage current.
  • Glass Case (DO-35) Package: Provides reliable mechanical and environmental protection.
  • RoHS Compliant: Complies with the Restriction of Hazardous Substances (RoHS) directive.

Benefits:

  • Stable Voltage Reference: Ensures consistent voltage levels for reliable circuit operation.
  • Protection from Voltage Spikes: Protects components from damage caused by transient voltages.
  • Wide Range of Applications: Suitable for various electronic applications requiring voltage regulation.
  • Environmentally Friendly: RoHS compliance ensures minimal environmental impact.
  • Cost-Effective Solution: Provides a cost-effective solution for voltage regulation and protection.

The BZX55C20V R0 has a Zener voltage of 20V, with a specified tolerance that ensures the voltage remains within a narrow range under varying operating conditions. Its specifications include the Zener voltage tolerance, dynamic impedance, and maximum power dissipation. The DO-35 package provides robust protection against environmental factors and ensures reliable performance. The diode's ability to handle surge currents makes it suitable for applications where transient voltages are a concern. Taiwan Semiconductor ensures that the BZX55C20V R0 meets stringent quality standards, providing reliable and consistent performance. This Zener diode is an excellent choice for both new designs and replacements in existing circuits, offering a balance of performance, reliability, and cost-effectiveness. The small through-hole package also simplifies prototyping and breadboarding, making it useful for hobbyists and engineers alike.

You May Also Be Interested in

Agilent(Hewlett-Packard)
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess