EN
  • EN
  • DE

GS8160Z18BT-150IT

Part No GS8160Z18BT-150IT
Manufacturer Rochester Electronics
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1061220-GS8160Z18BT-150IT
Categories OEM Parts(F-I)
Manufacturer Rochester Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GS8160Z18BT-150IT CAD Model

Description

The GS8160Z18BT-150IT is a Static Random-Access Memory (SRAM) device manufactured by GSI Technology and supplied by Rochester Electronics. This device is designed for high-performance applications requiring fast data access and low latency.

Applications

  • Networking Equipment: Used in routers, switches, and other networking devices for high-speed data buffering.
  • Telecommunications: Employed in telecommunications infrastructure for data storage and retrieval.
  • Industrial Control Systems: Utilized in industrial automation systems for real-time data processing.
  • Test and Measurement Equipment: Integrated into test instruments for high-speed data acquisition.
  • Medical Imaging: Found in medical imaging equipment for fast image processing.

Features

  • High-Speed Access Time: Offers very fast data access, typically in the nanosecond range.
  • Low Power Consumption: Designed for low power operation, minimizing energy consumption.
  • Asynchronous Operation: Operates asynchronously, simplifying interface design.
  • Wide Voltage Range: Supports a wide range of supply voltages.
  • Byte Write Capability: Allows for byte-level data writing.

Benefits

  • Improved System Performance: High-speed access time enhances overall system performance.
  • Reduced Power Consumption: Low power operation contributes to energy efficiency.
  • Simplified Design: Asynchronous operation simplifies interface design and reduces development time.
  • Increased Flexibility: Wide voltage range provides design flexibility.
  • Enhanced Reliability: Robust design ensures reliable operation in demanding environments.

Additional Details

The GS8160Z18BT-150IT has a specific memory capacity (e.g., 16Mb or 32Mb), an access time of 150ns, and operates at a specific voltage (e.g., 3.3V). The package type should be confirmed in the datasheet. Detailed electrical characteristics, including operating voltage range, power consumption, and timing specifications, are available in the product datasheet. It usually uses a BGA (Ball Grid Array) package for surface mounting.

You May Also Be Interested in

TT Electronics
Lowest to $6.0469
Dell
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 40 Position Cable Assembly Rectangular Socket to Socket 1.38' (422.15mm)
Lowest to $26.4680
Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us
Fujitsu Electronics America, Inc.
Lowest to $1.6853
Essentra Components
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess