EN
  • EN
  • DE

LH0062H

Part No LH0062H
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1030532-LH0062H
Categories OEM Parts(J-L)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LH0062H CAD Model

Description

The LH0062H is a high-speed, high-voltage operational amplifier manufactured by National Semiconductor (now Texas Instruments). This amplifier is designed for applications requiring fast settling time, high slew rate, and the ability to drive large capacitive loads.

Applications

  • Video amplifiers: Used in high-resolution video systems.
  • Pulse amplifiers: Amplifying fast pulses in test equipment and instrumentation.
  • CRT deflection amplifiers: Driving the deflection coils in cathode ray tubes.
  • Line drivers: Driving long coaxial cables.
  • High-speed data acquisition: Used in analog-to-digital converter (ADC) and digital-to-analog converter (DAC) circuits.

Features

  • High slew rate: Provides fast signal response.
  • High output voltage: Capable of driving large voltage swings.
  • Wide bandwidth: Supports high-frequency signals.
  • Fast settling time: Quickly settles to the final output voltage.
  • Short-circuit protection: Protects the amplifier from damage due to short circuits.

Benefits

  • Improved signal fidelity: Preserves the integrity of high-frequency signals.
  • Faster response time: Enables faster system performance.
  • Greater flexibility: Can be used in a wide range of applications.
  • Enhanced reliability: Protected against short-circuit conditions.
  • Increased system performance: Improves the overall performance of the system in which it is used.

Additional Details

The LH0062H typically operates with supply voltages of ±15V. The slew rate is typically in the range of several hundred volts per microsecond. The output current capability is typically around 100mA. The amplifier is available in a hermetically sealed metal can package (H package) for high reliability and performance. Refer to the National Semiconductor (TI) datasheet for detailed specifications, including input bias current, input offset voltage, and common-mode rejection ratio.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Lowest to $2.0374
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess