EN
  • EN
  • DE

LM1011N

Part No LM1011N
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1069757-LM1011N
Categories OEM Parts(J-L)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LM1011N CAD Model

Description

The LM1011N is a dual voltage comparator manufactured by National Semiconductor, now part of Texas Instruments (TI). This device contains two independent voltage comparators in a single package, offering high speed and high accuracy for a wide range of applications. The LM1011N is designed for general-purpose comparator applications, including zero-crossing detectors, level detectors, and simple analog-to-digital converters.

Applications

  • Zero-Crossing Detectors
  • Level Detectors
  • Analog-to-Digital Conversion (Simple)
  • Relay Drivers
  • Oscillators
  • Threshold Detectors

Features

  • Dual Voltage Comparators
  • High Speed: Propagation delay typically 40 ns
  • Wide Supply Voltage Range: ±5V to ±15V
  • Low Input Bias Current
  • Low Input Offset Voltage
  • Output Compatible with DTL and TTL Logic
  • Operating Temperature Range: 0°C to +70°C

Benefits

  • Dual Comparators: Provides two independent comparators in a single package, saving space and reducing component count.
  • High Speed: Enables fast response times, suitable for high-frequency applications.
  • Wide Supply Voltage Range: Offers flexibility in power supply selection.
  • Low Input Bias Current: Minimizes loading on input signals.
  • DTL/TTL Compatibility: Allows direct interface with digital logic circuits.
  • Versatile Application: Suitable for a wide range of applications requiring voltage comparison.

Additional Details

The LM1011N operates with a differential input voltage range equal to the supply voltage range. The output is an open collector configuration, requiring an external pull-up resistor for proper operation. The device is commonly used in signal conditioning circuits, instrumentation, and control systems. It comes in a 14-pin DIP (Dual In-line Package). The device is known for its robust performance and reliability in demanding applications.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess