EN
  • EN
  • DE

LM108AJ-8/883C

Part No LM108AJ-8/883C
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1021051-LM108AJ-8/883C
Categories OEM Parts(J-L)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LM108AJ-8/883C CAD Model

Description

The LM108AJ-8/883C is a precision operational amplifier (op-amp) manufactured by National Semiconductor (now Texas Instruments). It is designed for applications requiring high accuracy, low input bias current, and low input offset voltage.

Applications:

  • Precision Instrumentation: Used in high-accuracy measurement and control systems.
  • Data Acquisition Systems: Employed in data acquisition circuits to amplify and buffer analog signals.
  • Medical Equipment: Utilized in medical devices where precision and low noise are critical.
  • Strain Gauge Amplifiers: Used to amplify the small signals from strain gauges.
  • Thermocouple Amplifiers: Used to amplify the low-level signals from thermocouples.
  • Voltage References: Used in precision voltage reference circuits.

Features:

  • Low Input Bias Current: Typical input bias current is very low, minimizing errors due to input impedance.
  • Low Input Offset Voltage: Low offset voltage ensures high accuracy in amplification.
  • High Open-Loop Gain: Provides high gain for accurate amplification.
  • Internal Frequency Compensation: Simplifies circuit design by eliminating the need for external compensation components.
  • Short-Circuit Protection: Protects the op-amp from damage due to short circuits.
  • Wide Supply Voltage Range: Operates over a wide range of supply voltages.
  • 883C Processing: Compliant with military standard 883C, ensuring high reliability and performance.

Benefits:

  • High Accuracy: Provides accurate amplification due to low input bias current and offset voltage.
  • Reliable Performance: 883C processing ensures high reliability and performance in harsh environments.
  • Simplified Design: Internal frequency compensation simplifies circuit design.
  • Protection: Short-circuit protection prevents damage from short circuits.
  • Versatile: Suitable for a wide range of precision applications.
  • Stable Operation: Ensures consistent and stable performance over a wide range of operating conditions.

Additional Details:

The LM108AJ-8/883C typically comes in an 8-pin package (e.g., ceramic DIP). Refer to the Texas Instruments datasheet for detailed specifications, including input/output characteristics, supply voltage range, operating temperature range, and pinout. External components may be required for specific applications to optimize performance. It is designed for military applications and undergoes extensive testing. The device provides extremely low input bias currents by using super-beta processing.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us
Linear Technology
Lowest to $2.0374
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess