EN
  • EN
  • DE

TLP124GB

Part No TLP124GB
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1099820-TLP124GB
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TLP124GB CAD Model

Description

The TLP124GB is a photocoupler manufactured by Toshiba Semiconductor and Storage. This device provides electrical isolation between input and output circuits, protecting sensitive components from high voltage and electrical noise. The core function of the TLP124GB is to transmit signals without a direct electrical connection, which is essential in numerous industrial and consumer applications.

Applications:

  • Programmable Logic Controllers (PLCs)
  • Inverter circuits
  • Switching power supplies
  • Motor control circuits
  • General-purpose isolation

Features:

  • High isolation voltage: Provides a high level of electrical isolation, ensuring safety and preventing damage.
  • High collector-emitter voltage: Supports high voltage applications on the output side.
  • Low input current: Requires a low input current to activate, making it energy-efficient.
  • High current transfer ratio (CTR): Enables efficient signal transmission from input to output.
  • Compact package: Allows for high-density mounting on circuit boards.
  • Operating temperature range: Functions reliably across a wide temperature range.

Benefits:

  • Electrical Isolation: Protects sensitive circuits from high voltage and noise.
  • Improved Safety: Enhances system safety by preventing ground loops and voltage surges.
  • Efficient Signal Transmission: Provides reliable signal transfer with minimal power consumption.
  • Compact Design: Facilitates smaller and more efficient circuit designs.
  • Reliable Operation: Functions consistently across a wide range of environmental conditions.

The TLP124GB is constructed with an infrared emitting diode (IRED) on the input side and a phototransistor on the output side. When current flows through the IRED, it emits infrared light, activating the phototransistor and allowing current to flow through the output circuit. Key specifications include the isolation voltage, which indicates the maximum voltage the device can withstand between the input and output; the current transfer ratio (CTR), which represents the ratio of output current to input current; and the operating temperature range, which defines the range of ambient temperatures within which the device is guaranteed to operate reliably. The device is commonly available in a small outline package (SOP), making it suitable for surface-mount assembly. The ‘GB’ suffix may denote specific testing or packaging variations specific to Toshiba’s manufacturing processes. This photocoupler is designed for applications requiring high levels of electrical isolation and reliable signal transmission in diverse operating conditions.

You May Also Be Interested in

Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Kemet
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess