The LRMCF06052E600-T is a multilayer chip resistor manufactured by Taiyo Yuden. It is a surface mount device (SMD) designed for general purpose applications requiring a stable and reliable resistor. The '0605' in the part number refers to the physical size of the component in inches. '600' likely indicates a resistance value of 60 ohms.
Applications
- Consumer electronics (smartphones, tablets, laptops)
- Industrial equipment
- Automotive electronics
- Power supplies
- LED lighting
Features
- Compact size: Suitable for high-density circuit boards.
- High stability: Provides consistent performance over a wide temperature range.
- Excellent reliability: Ensures long-term operation in demanding environments.
- Surface mount design: Facilitates automated assembly.
- RoHS compliant: Meets environmental regulations.
Benefits
- Reduced board space: Small size allows for miniaturization of electronic devices.
- Improved circuit performance: Stable resistance ensures accurate circuit operation.
- Increased product lifespan: High reliability extends the life of the end product.
- Lower manufacturing costs: Surface mount design enables automated assembly, reducing production costs.
- Environmentally friendly: RoHS compliance minimizes the use of hazardous substances.
Additional Details
The LRMCF06052E600-T resistor is constructed using a thick-film resistive element on a ceramic substrate. The resistance value is determined by the composition and geometry of the resistive film. Metal terminations are applied to the ends of the resistor to provide solderable connections to the circuit board. The '2E' probably designates the tolerance and Temperature Coefficient of Resistance (TCR). The tolerance is likely 1% or 0.5% and the TCR +/- 100ppm/°C or better. Power rating is typically 1/10W. It is designed to be reflow soldered onto the circuit board. The operating temperature range is typically -55°C to +155°C. Standard packaging is tape and reel.