EN
  • EN
  • DE

LM119H/883

Part No LM119H/883
Manufacturer National Semiconductor (TI)
Catalog Linear - Comparators
Description IC COMPARATOR 2 GEN PUR TO100-10
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Comparators
Mfr National Semiconductor (TI)
Package Bulk
Product Status Active
Type General Purpose
Number of Elements 2
Output Type Open-Collector, DTL, RTL, TTL
Voltage - Supply, Single/Dual (±) 36V
Voltage - Input Offset (Max) 4mV @ ±15V
Current - Input Bias (Max) 0.5pA @ ±15V
Current - Quiescent (Max) 4.5mA, 11.5mA
CMRR, PSRR (Typ) 80dB CMRR
Temperature Range - Operating -55°C ~ 125°C
Package / Case TO-100-10 Metal Can
Mounting Type Through Hole
Supplier Device Package TO-100-10
Standard Package 8 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 181136-LM119H/883
Ultra Librarian 3D Model Ultra Librarian LM119H/883 CAD Model

Description

The 181136-LM119H/883 is a general-purpose linear comparator integrated circuit.

  • Output Type: Open-collector
  • Logic Levels: Compatible with DTL, RTL, and TTL
  • Voltage Supply: 36V
  • Elements: Two
  • Input Offset Voltage: 4mV @ ±15V
  • Package: TO-100-10 metal can
  • Mounting Type: Through-hole
  • Operating Temperature Range: -55°C to 125°C
  • Manufacturer: National Semiconductor (TI)
  • Component Status: Active

You May Also Be Interested in

NJR Corporation/NJRC
Lowest to $1.0268
SG Micro Corp
SOT-23-5 Linear Comparators RoHS
Lowest to $0.5821
STMicroelectronics
Voltage Comparator
Lowest to $0.1444
Mitsubishi
DUAL COMPARATOR
Lowest to $12.0108
Advanced Linear Devices Inc.
IC COMP VOLT CMOS OD DUAL 8SOIC / Comparator Dual ±5V/10V 8-Pin SOIC
Lowest to $13.6096
ams
IC COMP QUAD LOW VOLT 14TSSOP / Comparator Quad R-R O/P ±2.75V/5.5V 14-Pin TSSOP T/R
Lowest to $31.2813
NJR Corporation/NJRC
Lowest to $7.0051
Micrel
Comparator with Reference
Need more? Email Us
HGSEMI
500uV 6pA 1 SOT-23-5 Linear Comparators RoHS
Lowest to $0.2476

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.7389 $74.2167
5+ $20.2986 $101.4930
8+ $19.6642 $157.3136
11+ $19.0299 $209.3289
14+ $18.3956 $257.5384
19+ $16.4926 $313.3594
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 602 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess