EN
  • EN
  • DE

LM1247DEC/NA

Part No LM1247DEC/NA
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1004115-LM1247DEC/NA
Categories OEM Parts(J-L)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LM1247DEC/NA CAD Model

Description

The LM1247DEC/NA is a high-performance CRT (Cathode Ray Tube) driver amplifier manufactured by National Semiconductor (now part of Texas Instruments). This amplifier is specifically designed to drive the red, green, and blue (RGB) signals in high-resolution CRT displays, providing the necessary voltage and current to create sharp and vibrant images.

Applications

  • CRT monitors
  • CRT projectors
  • High-resolution displays
  • Instrumentation displays
  • Professional graphics workstations

Features

  • High bandwidth: Supports fast signal transitions for sharp image display.
  • High output voltage: Provides sufficient voltage swing to drive CRT cathodes.
  • High slew rate: Enables rapid signal changes for accurate color reproduction.
  • Low distortion: Minimizes unwanted signal artifacts for clean image quality.
  • Integrated blanking: Allows for precise control of the CRT beam during retrace intervals.

Benefits

  • Improved image quality: High bandwidth, slew rate, and low distortion ensure sharp and vibrant images.
  • Accurate color reproduction: Precise signal control enables faithful color representation.
  • Reduced system complexity: Integrated features simplify circuit design and reduce component count.
  • Enhanced system reliability: Robust design and manufacturing processes ensure stable operation.
  • Cost-effective solution: Provides a balance of performance and price for CRT display applications.

Additional Details

The LM1247DEC/NA typically operates from a dual power supply (e.g., ±15V) and is available in a multi-pin package. The datasheet provides detailed information on the amplifier's electrical characteristics, including gain, bandwidth, slew rate, and output voltage range. Proper heat sinking is often required to dissipate power effectively.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess