The LM22672MRE-5.0 is a SIMPLE SWITCHER® step-down voltage regulator from Texas Instruments (formerly National Semiconductor). It's designed to provide a highly efficient and easy-to-use solution for converting higher input voltages to a stable 5V output. It integrates all the necessary components for a complete step-down converter, except for a few external passive components, simplifying the design process. The device operates at a high switching frequency, allowing for the use of smaller external components.
Applications:
- Point-of-Load (POL) Regulators
- Industrial Power Supplies
- Automotive Power Supplies
- Battery-Powered Systems
- FPGA and Microprocessor Power
Features:
- Wide Input Voltage Range: Operates from 4.5V to 42V.
- 5V Fixed Output Voltage: Provides a stable and accurate 5V output.
- High Efficiency: Up to 90% efficiency reduces power dissipation.
- Integrated MOSFET: Simplifies design and reduces external component count.
- Current Limit Protection: Protects the device and the load from overcurrent conditions.
- Thermal Shutdown Protection: Protects the device from overheating.
- Frequency Foldback: Reduces switching frequency during short-circuit conditions to prevent overheating.
Benefits:
- Simplified Design: Minimal external components required.
- High Efficiency: Reduces power consumption and heat generation.
- Robust Protection: Ensures reliable operation in harsh environments.
- Compact Solution: Small footprint saves board space.
- Cost-Effective: Reduces system cost due to integrated features.
Additional Details:
The LM22672MRE-5.0 can deliver up to 500mA of output current. The switching frequency is typically around 500kHz. The device is available in an 8-pin SOIC package with an exposed pad for improved thermal performance. The MRE suffix indicates the specific package option. The device utilizes a current-mode control architecture for stable operation and fast transient response. The enable pin allows for easy power sequencing. The thermal shutdown threshold is typically around 150°C. The device is RoHS compliant. The SIMPLE SWITCHER family is known for its ease of use and robust performance.