EN
  • EN
  • DE

LM236AZ-2.5

Part No LM236AZ-2.5
Manufacturer National Semiconductor (TI)
Description Reference Diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer National Semiconductor (TI)
Win Source Part Number 1197184-LM236AZ-2.5
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM236AZ-2.5 CAD Model

Description

The LM236AZ-2.5 is a precision 2.5V integrated circuit voltage reference manufactured by National Semiconductor (now Texas Instruments). This device provides a stable and accurate output voltage over a wide range of operating conditions. It's designed for applications that require a highly accurate and stable voltage source.

Applications

  • Precision Measurement Instruments: Used as a reference voltage in multimeters, data acquisition systems, and other precision instruments.
  • Analog-to-Digital Converters (ADCs): Provides a stable reference voltage for ADCs to ensure accurate conversion of analog signals to digital values.
  • Digital-to-Analog Converters (DACs): Used as a reference voltage for DACs to ensure accurate conversion of digital signals to analog values.
  • Power Supplies: Provides a stable reference voltage in regulated power supplies for consistent output voltage.
  • Battery Monitoring Systems: Used for accurate battery voltage monitoring and charge control.

Features

  • Fixed 2.5V Output: Provides a precise and stable 2.5V reference voltage.
  • Tight Initial Tolerance: Offers a very tight initial voltage tolerance for accurate performance.
  • Low Temperature Coefficient: Maintains a stable output voltage over a wide temperature range.
  • Low Dynamic Output Impedance: Provides a stable output voltage under varying load conditions.
  • Wide Operating Current Range: Operates over a wide range of input current levels.
  • TO-92 Package: Available in a small TO-92 package for easy integration into various circuits.

Benefits

  • High Accuracy: Provides a highly accurate reference voltage for precision measurements and control.
  • Stable Performance: Maintains a stable output voltage over temperature and load variations.
  • Easy to Use: Simple to integrate into various circuits due to its compact package and minimal external components required.
  • Reliable Operation: Offers reliable performance under various operating conditions.
  • Cost-Effective Solution: Provides a cost-effective solution for precision voltage reference requirements.

Additional Details

The LM236AZ-2.5 features a low temperature coefficient, ensuring a stable output voltage over a wide temperature range. Its low dynamic output impedance helps maintain a stable output voltage under varying load conditions. The device operates over a wide range of input current levels. The LM236AZ-2.5 is commonly used in applications requiring a highly accurate and stable 2.5V reference voltage, such as precision measurement instruments, ADCs, DACs, power supplies, and battery monitoring systems.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.3844 $65.6908
15+ $7.7004 $115.5060
24+ $7.4601 $179.0424
32+ $7.2188 $231.0016
42+ $6.9785 $293.0970
56+ $6.2566 $350.3696
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess