EN
  • EN
  • DE

LM25088MH-1

Part No LM25088MH-1
Manufacturer National Semiconductor (TI)
Description Wide Input Range Non-Synchronous Buck Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer National Semiconductor (TI)
Win Source Part Number 1197270-LM25088MH-1
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM25088MH-1 CAD Model

Description

The LM25088MH-1 is a high voltage adaptive constant on-time (COT) synchronous buck regulator controller from National Semiconductor (now Texas Instruments). This controller is designed for step-down (buck) DC-DC converter applications. Its adaptive COT architecture provides excellent transient response and simplifies design. It is suitable for applications requiring high efficiency and a wide input voltage range.

Applications:

  • Automotive Power Supplies: Used in automotive systems requiring step-down voltage conversion.
  • Industrial Power Supplies: Implemented in industrial equipment requiring high efficiency and robust performance.
  • Telecom Power Supplies: Used in telecom infrastructure equipment requiring reliable power conversion.
  • Base Stations: Powers various components within cellular base stations.
  • Distributed Power Systems: Used as a point-of-load regulator in distributed power architectures.

Features:

  • Adaptive Constant On-Time (COT) Control: Provides excellent transient response and simplifies design.
  • Wide Input Voltage Range: Operates from a wide input voltage range, accommodating various power sources.
  • Synchronous Rectification: Improves efficiency by replacing the rectifier diode with a MOSFET.
  • Programmable Switching Frequency: Allows optimization of the switching frequency for different applications.
  • Over-Current Protection: Protects the converter from damage due to excessive current draw.
  • Thermal Shutdown Protection: Prevents overheating and potential damage to the controller.

Benefits:

  • High Efficiency: Synchronous rectification and optimized control architecture maximize efficiency.
  • Excellent Transient Response: Adaptive COT control provides fast response to load changes.
  • Simplified Design: Integrated features simplify circuit design and reduce component count.
  • Robust Protection: Over-current and thermal shutdown protection ensure reliable operation.
  • Flexible Configuration: Programmable switching frequency allows optimization for different applications.

Technical Specifications: The LM25088MH-1 operates with an input voltage range of 4.5V to 75V. It can drive N-channel MOSFETs for both the control switch and the synchronous rectifier. The switching frequency is programmable from 50kHz to 1MHz. It is available in a HTSSOP-16 package. The operating temperature range is -40°C to +125°C.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8209 $52.3881
21+ $4.7762 $100.3002
33+ $4.6269 $152.6877
45+ $4.4777 $201.4965
58+ $4.3284 $251.0472
78+ $3.8806 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,654 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess