EN
  • EN
  • DE

LM2596S12P+

Part No LM2596S12P+
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1069882-LM2596S12P+
Categories OEM Parts(J-L)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LM2596S12P+ CAD Model

Description

The LM2596S12P+ is a step-down (buck) switching regulator from Texas Instruments (formerly National Semiconductor). It's designed to efficiently convert a higher DC voltage to a lower, fixed 12V DC voltage. The 'S' likely denotes a surface-mount package (usually TO-263), and the '12' signifies a fixed 12V output. The 'P+' indicates an enhanced or lead-free version of the part.

Applications

  • Powering microcontrollers and digital logic circuits
  • Industrial control systems
  • Automotive electronics
  • Battery chargers
  • LED drivers
  • Distributed power systems
  • Point-of-load regulation

Features

  • Fixed 12V output voltage
  • High efficiency (typically >80%)
  • Internal oscillator with fixed frequency
  • Built-in thermal shutdown protection
  • Current limit protection
  • ON/OFF control input
  • Low standby current
  • Requires few external components
  • Surface-mount TO-263 package

Benefits

  • Efficient Power Conversion: High efficiency minimizes heat dissipation and extends battery life in portable applications.
  • Simplified Design: Requires minimal external components, reducing board space and cost.
  • Stable Output Voltage: Provides a precise and regulated 12V output.
  • Reliable Operation: Built-in protection features such as thermal shutdown and current limiting safeguard the device and the load.
  • Convenient ON/OFF Control: An ON/OFF control input allows for easy power management.
  • Surface-Mount Package: Facilitates automated assembly processes and reduces board space.

Additional Details

The LM2596S12P+ operates at a fixed switching frequency (typically around 150 kHz). The output voltage is fixed at 12V, eliminating the need for external feedback resistors for voltage adjustment. Careful PCB layout is crucial for stable operation. Keep the input and output capacitors close to the regulator pins. The thermal performance of the TO-263 package should be considered, and a heat sink may be required depending on the input voltage, output current, and ambient temperature. Refer to the datasheet for detailed specifications, including the maximum input voltage, output current, and thermal resistance.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess