EN
  • EN
  • DE

LM2619ATL

Part No LM2619ATL
Manufacturer National Semiconductor (TI)
Description 500mA Sub-Miniature Step-Down DC-DC Converter
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer National Semiconductor (TI)
Win Source Part Number 1197616-LM2619ATL
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM2619ATL CAD Model

Description

The LM2619ATL is a synchronous buck regulator designed by National Semiconductor, now part of Texas Instruments (TI). This regulator is a highly efficient step-down DC-DC converter capable of providing a stable output voltage from a higher input voltage.

Applications:

  • Point-of-load regulation in servers and workstations
  • DC-DC converters for telecom equipment
  • Power supplies for industrial equipment
  • Voltage regulators for FPGA and DSP applications
  • Portable devices

Features:

  • High efficiency: Up to 95% efficiency reduces power dissipation and heat generation.
  • Wide input voltage range: Accommodates various power source voltages.
  • Adjustable output voltage: Allows for flexible voltage regulation.
  • Synchronous rectification: Improves efficiency and reduces switching losses.
  • Current mode control: Provides excellent line and load regulation.
  • Overcurrent and overtemperature protection: Protects the regulator and load from damage.

Benefits:

  • Reduced power consumption and improved thermal performance due to high efficiency.
  • Versatile application due to wide input voltage range.
  • Precise voltage regulation to meet specific application requirements.
  • Enhanced system reliability with built-in protection features.
  • Simplified design with integrated synchronous rectification.

Technical Specifications:

The LM2619ATL typically operates with an input voltage range of 4.5V to 26V. The output voltage can be adjusted using external resistors. The switching frequency is typically around 500kHz. It provides overcurrent and overtemperature protection, shutting down the regulator in case of a fault condition. It's typically available in a TSSOP package. The operating temperature range is generally -40°C to +125°C.

The LM2619ATL is a high-performance synchronous buck regulator, offering high efficiency, wide input voltage range, and robust protection features for various power supply applications.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.8093 $58.9953
51+ $2.3051 $117.5601
78+ $2.2331 $174.1818
107+ $2.1610 $231.2270
139+ $2.0891 $290.3849
186+ $1.8729 $348.3594
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,780 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess