EN
  • EN
  • DE

LM26420XSQ

Part No LM26420XSQ
Manufacturer National Semiconductor (TI)
Catalog Misc Products
Description Dual 2.0A, High Frequency Synchronous Step-Down DC-DC Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer National Semiconductor (TI)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827710-LM26420XSQ
Ultra Librarian 3D Model Ultra Librarian LM26420XSQ CAD Model

Description

The LM26420XSQ is a highly integrated power management unit (PMU) from National Semiconductor (now Texas Instruments). This PMU is designed to provide power to multiple rails in a system, typically for portable applications requiring high efficiency and small solution size.

Applications

  • Portable Media Players: Powering the various components in portable media players.
  • Smartphones: Managing the power rails for different sections of a smartphone.
  • Tablet Computers: Provides efficient power management for the different functional blocks in tablets.
  • GPS Devices: Regulating power for navigation systems.
  • Digital Cameras: Managing power for image sensors, processors, and displays.

Features

  • Multiple Output Rails: Provides multiple regulated output voltages to power different components.
  • High Efficiency DC-DC Converters: Integrated switching regulators for high efficiency.
  • Low Quiescent Current: Minimizes power consumption in standby mode.
  • Power Sequencing: Allows for controlled power-up and power-down sequencing.
  • Overcurrent and Thermal Protection: Protects the PMU and the load from faults.

Benefits

  • Reduced Component Count: Integrates multiple power management functions into a single chip, reducing board space and component count.
  • Improved Efficiency: High-efficiency DC-DC converters minimize power loss and extend battery life.
  • Enhanced System Reliability: Integrated protection features protect the PMU and the load from faults.
  • Simplified Design: Simplifies power supply design with integrated functionality.
  • Optimized for Portable Applications: Low quiescent current and small size make it ideal for portable devices.

Additional Details

The LM26420XSQ PMU is a comprehensive power management solution that integrates multiple voltage regulators and protection features into a single IC. It simplifies power supply design and improves system efficiency. The device is typically available in a small QFN package. Careful attention to layout and component selection is necessary to achieve optimal performance. Texas Instruments (TI) offers extensive documentation and support for its power management products. This PMU is typically configured via external components to tailor the output voltages and sequencing to the specific application requirements.

You May Also Be Interested in

3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4090 $56.3600
80+ $1.3181 $105.4480
120+ $1.2727 $152.7240
170+ $1.1818 $200.9060
225+ $1.1363 $255.6675
280+ $1.0909 $305.4520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,156 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess