The LM26420XSQX is a highly integrated power management unit (PMU) from Texas Instruments (formerly National Semiconductor), designed for portable applications. It combines a synchronous buck regulator, a low-dropout regulator (LDO), and a boost converter, along with supervisory and monitoring functions, making it an ideal solution for powering microprocessors, ASICs, and other loads in space-constrained environments.
Applications:
- Smartphones and tablets
- Portable media players
- Handheld gaming consoles
- GPS devices
- Digital cameras
Features:
- High Efficiency Synchronous Buck Regulator: Delivers efficient power conversion for core voltage generation.
- Low-Dropout Regulator (LDO): Provides clean and stable power for sensitive analog circuitry.
- Boost Converter: Generates the necessary voltage for LCD bias or other higher voltage rails.
- I2C Interface: Allows for flexible control and monitoring of the PMU's functions.
- Programmable Output Voltages: Enables customization of output voltages to match specific system requirements.
- Over-Voltage and Over-Current Protection: Protects the system from damage due to voltage or current spikes.
- Thermal Shutdown Protection: Prevents overheating and ensures reliable operation.
- Small Package Size: Minimizes board space requirements.
Benefits:
- Reduced Component Count: Integrates multiple power management functions into a single chip, simplifying design and reducing bill-of-materials (BOM) cost.
- Improved Efficiency: Optimized power conversion circuitry minimizes power losses and extends battery life.
- Enhanced System Reliability: Comprehensive protection features safeguard the system from potential damage.
- Flexible System Design: Programmable output voltages and I2C interface allow for customization and control.
- Smaller Footprint: Compact package size enables use in space-constrained applications.
Additional Details:
The LM26420XSQX typically operates with an input voltage range of 2.7V to 5.5V. The switching frequency of the buck regulator is optimized for high efficiency. The I2C interface provides access to a wide range of parameters, including output voltage settings, fault status, and temperature readings. This PMU is designed for low quiescent current to maximize battery life in portable applications. Detailed specifications, including voltage ranges, current limits, and timing parameters, are available in the product datasheet from Texas Instruments.