EN
  • EN
  • DE

ADL5320ARKZ-R7

Part No ADL5320ARKZ-R7
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC AMP RF DRIVER 2.7GHZ SOT89
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Frequency 400MHz to 2.7GHz
P1dB 27.4dBm (549.5mW)
Gain 11.5dB to 13.4dB
Noise Figure 5.1dB
Supply Voltage - Operating 4.5 V to 5.5 V
Operating Supply Current 104mA to 124mA
Test Frequency 2.6GHz
Case / Package SOT-89-3
Win Source Part Number 008912-ADL5320ARKZ-R7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADL5320ARKZ-R7 CAD Model

Description

Product Overview: ADL5320ARKZ-R7

The ADL5320ARKZ-R7 is a state-of-the-art RF/IF gain block amplifier designed and manufactured by Analog Devices Inc., an industry leader in high-performance analog technology. This device is part of their extensive portfolio of RF amplifiers and is designed to provide consistent, reliable performance across a wide range of applications including wireless infrastructure, broadband, and instrumentation.

Key Features

  • Frequency Range: The ADL5320 operates over a broad frequency range, making it highly versatile for various RF applications.
  • High Linearity: It exhibits excellent linearity, which is crucial for maintaining signal fidelity and reducing distortion in communication systems.
  • Single Power Supply: The device operates from a single power supply, simplifying the power supply design and reducing the overall system complexity.
  • Integrated Active Bias: The ADL5320 features an integrated active bias circuit that ensures stable performance over temperature and process variations.
  • Robust Packaging: Housed in a compact package, the ADL5320ARKZ-R7 is designed for space-constrained applications while providing robustness and reliability.

Applications

The ADL5320ARKZ-R7 is ideally suited for a variety of applications where a high-performance RF/IF gain block is required, including:

  • Wireless infrastructure (base stations, repeaters)
  • RF/IF gain blocks in broadband communication systems
  • Test equipment and instrumentation
  • General-purpose RF amplification

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the ADL5320ARKZ-R7 is no exception. It is built to meet the stringent requirements of the most demanding RF applications, ensuring a long operational lifespan and consistent performance.

Product Availability

The ADL5320ARKZ-R7 is available in reel packaging, denoted by the suffix "-R7", which facilitates easy integration into automated manufacturing processes, reducing assembly time and cost.

For detailed technical specifications, application notes, and support resources, customers are encouraged to visit the official Analog Devices Inc. website or contact their local sales representative.

You May Also Be Interested in

MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ SMD
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 6W, 27.5-30GHZ,BARE D
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMP,7X7MM, LAM, 7.7-8.5GHZ,TESTE
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-2.05GHZ SMD
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 100KHZ-50GHZ DIE
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 5MM, 32LD PQFN, LNA,
Need more? Email Us
A78
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-350MHZ TO8
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3513 $60.3234
43+ $2.7498 $118.2414
66+ $2.6639 $175.8174
90+ $2.5780 $232.0200
116+ $2.4920 $289.0720
156+ $2.2342 $348.5352
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,011 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess