EN
  • EN
  • DE

LM26480SQX-AA

Part No LM26480SQX-AA
Manufacturer National Semiconductor (TI)
Description Externally Programmable Dual High-Current Step-Down DC/DC and Dual Linear Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer National Semiconductor (TI)
Win Source Part Number 1197653-LM26480SQX-AA
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management
Ultra Librarian 3D Model Ultra Librarian LM26480SQX-AA CAD Model

Description

The LM26480SQX-AA is a highly integrated Power Management Unit (PMU) manufactured by National Semiconductor (now Texas Instruments). It is specifically designed for portable applications, providing multiple regulated voltage rails from a single input supply. This PMU integrates buck converters, LDO regulators, and other essential functions to optimize power efficiency and minimize board space.

Applications:

  • Smartphones
  • Tablets
  • Portable media players
  • Digital cameras
  • GPS devices

Features:

  • Multiple buck converters and LDO regulators
  • High efficiency
  • Low quiescent current
  • Dynamic voltage scaling (DVS)
  • I2C interface for control and monitoring
  • Over-voltage protection (OVP)
  • Over-current protection (OCP)
  • Short-circuit protection (SCP)
  • Thermal shutdown protection (TSD)

Benefits:

  • Extended battery life
  • Reduced board space
  • Simplified power management design
  • Improved system reliability
  • Flexible configuration options

Additional Details:

The LM26480SQX-AA integrates multiple buck converters and LDO regulators, providing the necessary voltage rails for various components in portable devices. The high efficiency of the converters and regulators minimizes power dissipation and extends battery life. The low quiescent current reduces power consumption when the device is in standby mode. Dynamic voltage scaling (DVS) allows the voltage rails to be adjusted dynamically based on the system's needs, further optimizing power efficiency.

The I2C interface provides a convenient way to control and monitor the PMU. The LM26480SQX-AA also includes various protection features, such as OVP, OCP, SCP, and TSD, safeguarding the PMU and the connected loads from damage. Details regarding the specific voltage and current capabilities of each rail, as well as detailed performance characteristics, are available in the official datasheet provided by Texas Instruments.

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
28+ $1.7892 $50.0976
60+ $1.6759 $100.5540
93+ $1.6193 $150.5949
133+ $1.5061 $200.3113
173+ $1.4495 $250.7635
216+ $1.3928 $300.8448
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,120 pieces
MOQ: 28 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess