EN
  • EN
  • DE

LM27402SQ

Part No LM27402SQ
Manufacturer National Semiconductor (TI)
Description High Performance Synchronous Buck Controller with DCR Current Sensing
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer National Semiconductor (TI)
Win Source Part Number 1197968-LM27402SQ
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM27402SQ CAD Model

Description

The LM27402SQ is a synchronous buck regulator from Texas Instruments (formerly National Semiconductor). It's designed to provide efficient step-down voltage conversion for various electronic applications. The 'SQ' designation indicates it is qualified for automotive applications.

Applications

  • Automotive Power Supplies: Used in automotive electronic control units (ECUs) and other automotive systems.
  • Point-of-Load (POL) Regulators: Provides localized voltage regulation for specific components in a system.
  • Industrial Power Supplies: Used in industrial equipment requiring efficient and reliable power conversion.
  • Telecommunications Equipment: Utilized in telecommunications systems for voltage regulation.
  • Distributed Power Architectures: Used in systems with distributed power architectures.

Features

  • High Efficiency: Minimizes power loss during voltage conversion.
  • Synchronous Rectification: Improves efficiency by using synchronous MOSFETs.
  • Adjustable Output Voltage: Allows for flexible voltage settings.
  • Overcurrent Protection: Protects the regulator and the load from overcurrent conditions.
  • Thermal Shutdown: Shuts down the regulator in case of overheating.

Benefits

  • Energy Efficient: Reduces power consumption, leading to energy savings.
  • Stable Output Voltage: Provides a consistent voltage supply for sensitive electronic components.
  • Robust Protection: Protects against overcurrent and thermal overload.
  • Compact Design: Available in a small package for space-constrained applications.
  • Reliable Performance: Ensures stable operation in a variety of operating conditions.

Additional Details

The LM27402SQ features a wide input voltage range (typically 3V to 20V) and an adjustable output voltage. It can deliver a continuous output current of up to 2A. The switching frequency is typically adjustable, allowing for optimization of efficiency and component size. It comes in a small QFN (Quad Flat No-Lead) package suitable for surface mounting. The automotive qualification ensures the device meets the stringent requirements for automotive applications, including temperature and reliability standards.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6320 $65.2800
90+ $1.3398 $120.5820
135+ $1.2982 $175.2570
185+ $1.2555 $232.2675
240+ $1.2139 $291.3360
320+ $1.0880 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 114,600 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess