EN
  • EN
  • DE

LM2842XMKX-ADJ

Part No LM2842XMKX-ADJ
Manufacturer National Semiconductor (TI)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 12+
Reference case SOT23-6
Manufacturer National Semiconductor (TI)
Manufacturer Homepage www.national.com
Win Source Part Number 724554-LM2842XMKX-ADJ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM2842XMKX-ADJ CAD Model

Description

The LM2842XMKX-ADJ is a SIMPLE SWITCHER® step-down voltage regulator from Texas Instruments (formerly National Semiconductor). It's designed to provide a highly efficient and compact power solution for various applications. The 'ADJ' designation indicates that the output voltage is adjustable, allowing for flexibility in system design. This regulator is part of the SIMPLE SWITCHER® family, known for their ease of use and integrated features, which simplifies the design process and reduces the number of external components required.

Applications

  • Point-of-load regulation: Powering specific components in a system.
  • Industrial power supplies: Providing stable voltage for industrial equipment.
  • Automotive systems: Powering electronic components in vehicles.
  • Portable devices: Supplying power to handheld devices such as smartphones and tablets.
  • FPGA and Microprocessor Power: Efficiently powering digital cores in programmable logic and processors.

Features

  • Adjustable Output Voltage: Allows for flexible voltage setting using external resistors.
  • High Efficiency: Provides energy savings and reduces heat dissipation.
  • Wide Input Voltage Range: Accommodates various power sources.
  • Internal Compensation: Simplifies design and reduces external components.
  • Current Limit Protection: Protects the regulator and connected components from overcurrent conditions.
  • Thermal Shutdown Protection: Prevents overheating and potential damage to the regulator.
  • Enable Pin: Allows for easy on/off control.

Benefits

  • Simplified Design: Integrated features reduce design complexity and time.
  • High Efficiency: Minimizes power loss and improves energy efficiency.
  • Flexible Output Voltage: Adaptable to various application requirements.
  • Robust Protection: Ensures reliable operation and prevents damage from fault conditions.
  • Compact Solution: Reduces board space requirements.
  • Cost-Effective: Integrated features reduce the number of external components, lowering overall system cost.

The LM2842XMKX-ADJ is a versatile and efficient step-down voltage regulator well-suited for a wide range of applications. Its adjustable output voltage, high efficiency, and integrated protection features make it an excellent choice for designers seeking a reliable and compact power solution. The internal compensation simplifies design, while the current limit and thermal shutdown protections ensure robust and safe operation. This regulator provides a cost-effective solution for powering various electronic devices and systems.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4923 $52.2305
85+ $1.2245 $104.0825
130+ $1.1862 $154.2060
175+ $1.1480 $200.9000
230+ $1.1097 $255.2310
305+ $0.9949 $303.4445
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,320 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess