EN
  • EN
  • DE

LM2940T-12

Part No LM2940T-12
Manufacturer National Semiconductor (TI)
Description 1A Low Dropout Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer National Semiconductor (TI)
Win Source Part Number 1198448-LM2940T-12
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Automotive, Automation & Process Control, Industrial, Power Management
Ultra Librarian 3D Model Ultra Librarian LM2940T-12 CAD Model

Description

The LM2940T-12 is a 1A low dropout (LDO) voltage regulator manufactured by Texas Instruments (formerly National Semiconductor). It provides a fixed 12V output voltage with high accuracy and efficiency. The LM2940T-12 is designed for applications requiring a stable and regulated 12V supply from a slightly higher input voltage.

Applications:

  • Post-regulation for switching power supplies: Provides a clean and stable 12V output after a switching regulator stage.
  • Battery-powered systems: Regulates voltage in battery-operated devices requiring a 12V supply.
  • Industrial control systems: Powers sensors, actuators, and other components in industrial applications.
  • Automotive electronics: Used in automotive systems requiring a regulated 12V supply.
  • Microcontroller power supply: Provides a stable 12V supply for microcontrollers and related circuitry.

Features:

  • Low dropout voltage: Operates with a small difference between input and output voltage.
  • Fixed 12V output: Provides a precise and stable 12V output voltage.
  • 1A output current capability: Delivers up to 1A of output current.
  • Internal short-circuit protection: Protects the regulator from damage due to short circuits.
  • Thermal shutdown: Prevents overheating by shutting down the regulator at high temperatures.

Benefits:

  • Stable and accurate voltage regulation: Provides a reliable 12V supply for sensitive electronic components.
  • Efficient power conversion: Minimizes power loss and heat generation.
  • Simplified design: Easy to implement with minimal external components.
  • Enhanced system reliability: Protects against overcurrent and overtemperature conditions.
  • Wide operating temperature range: Operates reliably in a variety of environments.

Technical Specifications: The LM2940T-12 requires a minimum input voltage slightly above 12V (typically around 13V). It provides a fixed 12V output voltage with a tolerance of a few percent. The dropout voltage is typically less than 1V at the rated 1A output current. The regulator is available in a TO-220 package, allowing for efficient heat dissipation. It includes built-in protection features such as short-circuit current limiting and thermal shutdown.

The LM2940T-12 from Texas Instruments is a robust and reliable 1A LDO voltage regulator that provides a stable and accurate 12V output. Its low dropout voltage, built-in protection features, and ease of use make it suitable for a wide range of applications requiring a regulated 12V supply.

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3622 $60.5196
42+ $2.7593 $115.8906
65+ $2.6727 $173.7255
90+ $2.5860 $232.7400
116+ $2.5006 $290.0696
155+ $2.2419 $347.4945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,550 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess