EN
  • EN
  • DE

LM3151MHX-3.3

Part No LM3151MHX-3.3
Manufacturer National Semiconductor (TI)
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description SIMPLE SWITCHER® CONTROLLER, High Input Voltage Synchronous Step-Down
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer National Semiconductor (TI)
Win Source Part Number 1198524-LM3151MHX-3.3
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM3151MHX-3.3 CAD Model

Description

The LM3151MHX-3.3 is a SIMPLE SWITCHER® step-down voltage regulator manufactured by National Semiconductor (now Texas Instruments). It is designed to provide a simple and efficient solution for converting higher input voltages to a regulated 3.3V output.

Applications:

  • Point-of-Load Regulation: Used for point-of-load regulation in various electronic systems.
  • Industrial Power Supplies: Employed in industrial power supplies for providing regulated voltage to sensitive components.
  • FPGA Power Supplies: Used to power FPGAs (Field Programmable Gate Arrays) requiring a 3.3V supply.
  • Microcontroller Power Supplies: Provides regulated power to microcontrollers and other digital circuits.
  • Networking Equipment: Used in networking equipment for voltage regulation and power management.

Features:

  • SIMPLE SWITCHER® Design: Offers a simple and easy-to-use design with minimal external components.
  • High Efficiency: Provides high efficiency, minimizing power losses and reducing heat generation.
  • Wide Input Voltage Range: Operates over a wide input voltage range.
  • Adjustable Output Voltage: The output voltage can be adjusted using external resistors (although this part is fixed at 3.3V).
  • Overcurrent Protection: Includes overcurrent protection to prevent damage to the regulator and connected devices.
  • Thermal Shutdown: Features thermal shutdown protection to prevent overheating.

Benefits:

  • Simplified Design: SIMPLE SWITCHER® design simplifies circuit design and reduces component count.
  • High Efficiency: High efficiency minimizes power losses, improving system performance and reducing heat.
  • Reliable Operation: Built-in protection features ensure reliable operation under various conditions.
  • Compact Solution: Provides a compact solution for point-of-load regulation.

Technical Specifications (Typical):

  • Input Voltage: Varies depending on the specific application and external components; Consult datasheet for specific requirements.
  • Output Voltage: 3.3V
  • Output Current: Limited by the specific package and thermal considerations; consult the datasheet.
  • Switching Frequency: Typically around 500 kHz
  • Operating Temperature: -40°C to +125°C
  • Package: eMSOP-10

The LM3151MHX-3.3 is a high-efficiency step-down voltage regulator suitable for a variety of point-of-load regulation applications. Its SIMPLE SWITCHER® design simplifies circuit design, and its built-in protection features ensure reliable operation.

You May Also Be Interested in

Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Texas Instruments
Lowest to $4.0465
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess