EN
  • EN
  • DE

LM3409QHVMY

Part No LM3409QHVMY
Manufacturer National Semiconductor (TI)
Description PFET Buck Controller for High Power LED Drives
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer National Semiconductor (TI)
Win Source Part Number 1198773-LM3409QHVMY
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM3409QHVMY CAD Model

Description

The LM3409HV is a P-channel MOSFET (PFET) constant current buck regulator for driving high power LEDs. Manufactured by Texas Instruments (formerly National Semiconductor), it's designed for applications requiring efficient and precise LED current control over a wide input voltage range. The LM3409HV includes features to simplify design and reduce external component count.

Applications

  • Automotive Lighting: Headlights, tail lights, fog lights, and daytime running lights (DRL).
  • General Illumination: High-brightness LED lighting applications such as street lighting, architectural lighting, and industrial lighting.
  • Backlighting: Large-screen LCD backlighting and signage applications.
  • Emergency Lighting: Providing reliable illumination in emergency situations.
  • Portable Lighting: Flashlights, headlamps, and other battery-powered lighting solutions.

Features

  • Constant Current Regulation: Provides precise and stable LED current control, ensuring consistent brightness and longer LED lifespan.
  • Wide Input Voltage Range: Operates from a wide input voltage range, accommodating various power sources.
  • High Efficiency: Achieves high efficiency, minimizing power dissipation and extending battery life in portable applications.
  • PFET Buck Topology: Uses a P-channel MOSFET buck topology for simple and efficient switching.
  • Thermal Shutdown Protection: Includes thermal shutdown protection to prevent damage from overheating.
  • Analog and PWM Dimming Capability: Supports both analog and PWM dimming for flexible brightness control.

Benefits

  • Longer LED Lifespan: Precise current control prevents overdriving LEDs, extending their lifespan.
  • Improved System Efficiency: High efficiency reduces power consumption and heat generation.
  • Simplified Design: Integrated features simplify the design process and reduce component count.
  • Flexible Brightness Control: Analog and PWM dimming provide versatile brightness adjustment options.
  • Enhanced System Reliability: Protection features ensure robust and reliable operation.

Additional Details

The LM3409HV typically requires a few external components, including an inductor, a capacitor, and a resistor to set the LED current. The switching frequency can be adjusted to optimize efficiency and component size. It also incorporates over-voltage protection and under-voltage lockout features. The datasheet provides detailed information on component selection, layout guidelines, and thermal considerations. It is crucial to consult the datasheet for specific application requirements. The device is available in a thermally enhanced package to facilitate heat dissipation.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0407 $52.0350
105+ $0.9736 $102.2280
160+ $0.9400 $150.4000
230+ $0.8729 $200.7670
300+ $0.8393 $251.7900
375+ $0.8058 $302.1750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,465 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess