EN
  • EN
  • DE

LM3482MM/NOPB

Part No LM3482MM/NOPB
Manufacturer National Semiconductor (TI)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1042+
Reference case MSOP
Manufacturer National Semiconductor (TI)
Manufacturer Homepage www.national.com
Win Source Part Number 731980-LM3482MM/NOPB
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM3482MM/NOPB CAD Model

Description

The LM3482MM/NOPB is an adaptive constant on-time synchronous buck regulator controller from National Semiconductor (now part of Texas Instruments). It's designed to efficiently convert a higher DC voltage to a lower DC voltage with high efficiency. It is optimized for applications requiring a wide input voltage range and small solution size.

Applications:

  • Automotive power supplies
  • Industrial power supplies
  • Point-of-load regulators
  • Battery-powered systems
  • Distributed power systems

Features:

  • Wide Input Voltage Range (6V to 34V)
  • Adaptive Constant On-Time (COT) Control
  • Synchronous Rectification
  • Internal Soft-Start
  • Over-Voltage Protection (OVP)
  • Short-Circuit Protection (SCP)

Benefits:

  • High efficiency over a wide load range
  • Fast transient response
  • Reduced component count
  • Simplified design due to internal compensation
  • Robust protection features
  • NOPB - Not Plated with Banned Substances

Additional Details:

The LM3482MM/NOPB utilizes adaptive constant on-time control, which provides a fast transient response and good stability without external compensation components. Synchronous rectification significantly improves efficiency, particularly at heavy loads. The wide input voltage range makes it suitable for a variety of applications. Internal soft-start limits inrush current during startup. Over-voltage and short-circuit protection features protect the regulator and the load. The device typically requires external MOSFETs for synchronous rectification. The LM3482MM/NOPB comes in an 8-pin VSSOP package. It is a versatile and efficient solution for DC-DC conversion needs, offering high performance and ease of use. The NOPB designation indicates that the device is compliant with environmental regulations, making it suitable for environmentally conscious designs.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3710 $61.6950
105+ $1.1250 $118.1250
160+ $1.0903 $174.4480
220+ $1.0545 $231.9900
285+ $1.0199 $290.6715
380+ $0.9148 $347.6240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,563 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess