EN
  • EN
  • DE

S-8367A21I-M6T1U2

Part No S-8367A21I-M6T1U2
Manufacturer SII Semiconductor Corporation
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer SII Semiconductor Corporation
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 836472-S-8367A21I-M6T1U2
Ultra Librarian 3D Model Ultra Librarian S-8367A21I-M6T1U2 CAD Model

Description

The S-8367A21I-M6T1U2 is a high-precision voltage detector IC manufactured by SII Semiconductor Corporation. This IC is designed to monitor voltage levels and provide a reset signal when the voltage drops below a predefined threshold, ensuring system stability and preventing erratic behavior in electronic devices.

Applications

  • Microcontroller Systems: Provides a reset signal to microcontrollers during power-up or brown-out conditions.
  • Memory Backup Systems: Monitors the voltage of backup batteries and prevents data corruption during power failures.
  • Power Management Circuits: Detects undervoltage conditions and triggers protective measures.
  • Real-Time Clocks (RTC): Ensures proper operation of RTC circuits by monitoring the supply voltage.
  • Industrial Control Systems: Monitors critical voltage levels to prevent equipment malfunction.
  • Automotive Electronics: Provides voltage monitoring for various electronic control units (ECUs).

Features

  • High-Precision Voltage Detection: Accurately detects voltage levels with minimal error.
  • Low Current Consumption: Minimizes power drain, making it suitable for battery-powered applications.
  • Built-in Hysteresis: Prevents oscillations near the threshold voltage.
  • Open-Drain Output: Provides flexible interface with various microcontroller systems.
  • Small Package: Compact package allows for use in space-constrained applications.
  • Wide Operating Voltage Range: Operates over a wide range of supply voltages.
  • Adjustable Detection Voltage: Configurable detection voltage via external resistors.

Benefits

  • Enhanced System Reliability: Ensures proper system reset during power-up or brown-out conditions.
  • Data Integrity: Prevents data corruption in memory backup systems.
  • Reduced Power Consumption: Low current consumption extends battery life in portable devices.
  • Stable Operation: Built-in hysteresis prevents false triggering due to voltage noise.
  • Flexible Integration: Open-drain output allows for easy interface with different logic levels.
  • Compact Design: Small package enables integration into space-constrained devices.
  • Versatile Application: Adjustable detection voltage allows for use in a wide range of voltage monitoring applications.

Additional Details

The S-8367A21I-M6T1U2 offers a precise detection voltage, which is factory-trimmed for high accuracy. The built-in hysteresis ensures stable operation even in noisy environments. The open-drain output allows for flexible connection to various microcontroller systems and logic circuits. Its small package size and low current consumption make it ideal for portable and battery-powered devices. The adjustable detection voltage feature provides flexibility in various voltage monitoring applications. It operates over a wide temperature range, ensuring reliable performance in different environmental conditions.

You May Also Be Interested in

National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess