EN
  • EN
  • DE

LM3677TL-2.5

Part No LM3677TL-2.5
Manufacturer National Semiconductor (TI)
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 3MHz, 600mA Miniature Step-Down DC-DC Converter for Ultra Low Voltage Circuits
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer National Semiconductor (TI)
Win Source Part Number 1199127-LM3677TL-2.5
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM3677TL-2.5 CAD Model

Description

The LM3677TL-2.5 is a step-down DC-DC converter, also known as a buck converter, manufactured by National Semiconductor (now Texas Instruments). It is designed to efficiently convert a higher DC voltage to a lower DC voltage, with a fixed output of 2.5V. This makes it ideal for powering various low-voltage components in portable devices and other applications.

Applications:

  • Mobile Phones: Used to power core logic and memory.
  • PDAs and Smart Devices: Provides efficient power for various components.
  • Portable Media Players: Used in portable audio and video players.
  • Digital Cameras: Powers image sensors and other digital circuitry.
  • GPS Devices: Used in handheld GPS navigation systems.

Features:

  • High Efficiency: Achieves high efficiency, minimizing power loss and extending battery life.
  • Fixed Output Voltage: Provides a fixed output voltage of 2.5V.
  • Low Quiescent Current: Consumes very little current when not actively switching.
  • Integrated Synchronous Rectifier: Improves efficiency by replacing the Schottky diode with a MOSFET.
  • Short-Circuit Protection: Protects the converter from damage due to short circuits.
  • Thermal Shutdown Protection: Shuts down the converter to prevent damage if the temperature exceeds safe limits.

Benefits:

  • Long Battery Life: High efficiency and low quiescent current maximize battery life in portable devices.
  • Stable Output Voltage: Provides a stable and regulated 2.5V output, ensuring proper operation of connected devices.
  • Small Solution Size: Requires few external components, resulting in a compact solution.
  • Robust Protection: Short-circuit and thermal shutdown protection enhance reliability.
  • Easy to Use: Requires minimal external components and configuration.

Additional Details:

The LM3677TL-2.5 typically operates from an input voltage range of 2.7V to 5.5V. It can deliver a specific maximum output current. The switching frequency is optimized to balance efficiency and solution size. The integrated synchronous rectifier eliminates the need for an external Schottky diode, further improving efficiency and reducing component count. The converter is typically available in a small package, such as a Thin SOT-23 or similar, making it suitable for space-constrained applications. The built-in protection features ensure reliable operation under various fault conditions, making it a popular choice for portable electronic devices.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.8420 $65.0520
13+ $8.8958 $115.6454
21+ $8.6175 $180.9675
28+ $8.3403 $233.5284
36+ $8.0619 $290.2284
48+ $7.2280 $346.9440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,900 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess