EN
  • EN
  • DE

LM4050QCEM3X5.0/NOPB

Part No LM4050QCEM3X5.0/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 0.5% SOT23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Shunt Voltage Reference IC Fixed 5V V ±0.5% 15 mA SOT-23-3
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package TO-236-3, SC-59, SOT-23-3
Case / Package SOT-23-3
Family Name LM4050
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923198-LM4050QCEM3X5.0/NOPB
Ultra Librarian 3D Model Ultra Librarian LM4050QCEM3X5.0/NOPB CAD Model

Description

LM4050QCEM3X5.0/NOPB Product Image

The LM4050QCEM3X5.0/NOPB is a high-precision, micropower shunt voltage reference from Texas Instruments, designed to provide a fixed voltage reference of 5.0V with an accuracy of ±0.1% at 25°C. This component is a part of Texas Instruments' LM4050 series and is widely used in various applications that require a stable and precise voltage reference.

Enclosed in an SOT-23 package, the LM4050QCEM3X5.0/NOPB is ideal for space-constrained applications. The device operates with a wide current range from 60 µA to 15 mA, allowing for flexibility in design. Additionally, the low dynamic impedance and excellent temperature stability of the device ensure reliable performance over a wide range of operating conditions.

Key Features:

  • Output Voltage: 5.0V
  • Initial Accuracy: ±0.1%
  • Temperature Coefficient: 50 ppm/°C (max)
  • Operating Current Range: 60 µA to 15 mA
  • Package Type: SOT-23
  • Operating Temperature Range: −40°C to +125°C
  • No External Capacitor Required
  • Stable with Capacitive Loads

This device is also characterized for automotive applications, ensuring that it meets the stringent requirements of the automotive industry. The LM4050QCEM3X5.0/NOPB is provided in a "No Pb" (lead-free) package, reflecting Texas Instruments' commitment to environmental sustainability.

Whether it's being used for power supplies, battery-operated equipment, data acquisition systems, or instrumentation, the LM4050QCEM3X5.0/NOPB provides a reliable and accurate voltage reference that designers can count on for their critical applications.

Applications:

  • Portable, Battery-Powered Equipment
  • Data Converters
  • Power Supplies
  • Instrumentation
  • Automotive Electronics

You May Also Be Interested in

Diodes Incorporated
IC REG SHUNT
Lowest to $0.3361
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3 / Series Voltage Reference IC Fixed 3.3V V ±0.2% 7 mA SOT-23-3
Lowest to $2.0170
Maxim Integrated
IC VREF SHUNT 3.3V SC70
Need more? Email Us
Texas Instruments
IC VREF SHUNT ADJ 1% SOT23-3 / Shunt Voltage Reference IC Adjustable 2.5V 36 VV ±1% 15 mA SOT-23-3
Lowest to $0.5200
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Need more? Email Us
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $2.0073
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $11.4705
Diodes Incorporated
VREG SHUNT REFERENCE SOT23 T&R 3
Lowest to $0.3841
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.8904 $53.7944
25+ $4.0127 $100.3175
39+ $3.8873 $151.6047
54+ $3.7619 $203.1426
69+ $3.6365 $250.9185
93+ $3.2603 $303.2079
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess