EN
  • EN
  • DE

LM3705XCMM-308

Part No LM3705XCMM-308
Manufacturer National Semiconductor (TI)
Catalog PMIC - Supervisors
Description Microprocessor Supervisory Circuits with Power Fail Input, Low Line Output and Manual Reset
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer National Semiconductor (TI)
Win Source Part Number 1199147-LM3705XCMM-308
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM3705XCMM-308 CAD Model

Description

The LM3705XCMM-308 is a microprocessor supervisory circuit manufactured by National Semiconductor (now Texas Instruments). It's designed to monitor the voltage levels in microprocessor-based systems and provide reset signals when the voltage falls below a certain threshold.

Applications:

  • Microprocessor-based systems
  • Embedded systems
  • Industrial control systems
  • Automotive electronics
  • Consumer electronics

Features:

  • Precision voltage monitoring
  • Active-low reset output
  • Fixed threshold voltage
  • Watchdog timer
  • Manual reset input

Benefits:

  • Prevents system malfunctions due to voltage drops
  • Ensures proper system initialization after power-up or brownout
  • Detects and recovers from software errors
  • Allows for manual system reset
  • Improves system reliability

The LM3705XCMM-308 monitors the power supply voltage and asserts a reset signal when the voltage falls below the specified threshold (in this case, the "308" likely refers to a 3.08V threshold). The active-low reset output remains asserted until the voltage rises above the threshold and a reset timeout period has elapsed. The watchdog timer monitors the microprocessor's activity and asserts a reset signal if the processor fails to update the timer within a specified time period, preventing the system from locking up due to software errors. The manual reset input allows for external triggering of a reset signal. The device is typically used in applications where reliable system operation is critical, such as industrial control systems and automotive electronics. The small size and low power consumption make it suitable for portable and battery-powered devices. The supervisory circuit improves system reliability by preventing data corruption and ensuring proper system initialization. The LM3705 family offers various threshold voltages and reset timeout periods to meet the specific requirements of different applications.

You May Also Be Interested in

SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess