EN
  • EN
  • DE

LM3909

Part No LM3909
Manufacturer National Semiconductor (TI)
Description LM3909 LED Flasher/Oscillator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer National Semiconductor (TI)
Win Source Part Number 1199273-LM3909
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM3909 CAD Model

Description

The LM3909 is a monolithic oscillator specifically designed to flash Light Emitting Diodes (LEDs). By using the inherent characteristics of LEDs, this IC provides a very simple, efficient, and low-power method for creating a flashing LED circuit. It requires very few external components, making it ideal for applications where simplicity and low cost are paramount.

Applications

  • LED Flashers
  • LED Blinkers
  • Simple Oscillators
  • Timing Circuits
  • Novelty Items
  • Battery-powered Indicators

Features

  • Low current consumption
  • Minimum external components
  • Wide supply voltage range
  • Operates with a single capacitor and LED
  • Internal timing resistor
  • Can be used as a timer or pulse generator
  • Simple circuitry

Benefits

  • Simplified LED flashing circuits: Reduces the number of required components, simplifying design and lowering cost.
  • Low power operation: Extends battery life in portable applications.
  • Versatile: Can be used in a variety of applications beyond simple LED flashing.
  • Easy to use: Requires minimal design effort due to the built-in timing resistor.
  • Cost-effective: Low component count and simple design contribute to a lower overall system cost.
  • Reliable: Simple design enhances reliability and reduces potential failure points.

Additional Details

The flash rate is determined by the value of the external capacitor. A larger capacitor value results in a slower flash rate. The LM3909 can operate from a single cell battery. The output current is limited by the internal circuitry, protecting the LED. The device is typically available in an 8-pin mini-DIP package. The datasheet provides detailed information on component selection and circuit design.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess