EN
  • EN
  • DE

LM4040CIM3X-1.2

Part No LM4040CIM3X-1.2
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1070086-LM4040CIM3X-1.2
Categories OEM Parts(J-L)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LM4040CIM3X-1.2 CAD Model

Description

The LM4040CIM3X-1.2 is a precision micropower shunt voltage reference from Texas Instruments (formerly National Semiconductor). This device is designed to provide a stable and accurate 1.225V reference voltage for a wide range of analog and mixed-signal applications. It's known for its low power consumption and small footprint, making it suitable for portable and battery-powered devices.

Applications

  • Portable instrumentation
  • Data acquisition systems
  • Battery-powered devices
  • Industrial sensors
  • Voltage regulators
  • Current sources
  • ATE systems

Features

  • Fixed 1.225V output voltage
  • Initial accuracy: ±1% (C grade)
  • Low temperature coefficient: 100 ppm/°C (typical)
  • Operating current range: 65 μA to 15 mA
  • Low dynamic impedance
  • Micropower operation
  • Small SOT-23 package

Benefits

  • Stable Voltage Reference: Provides a consistent and reliable 1.225V reference, enhancing the accuracy of connected circuits.
  • Low Power Consumption: Ideal for battery-operated devices, extending their operational lifespan.
  • Small Size: The SOT-23 package allows for integration into compact electronic designs.
  • Wide Operating Current Range: Adaptable to various applications with different current needs.
  • Cost-Effective: Offers a balance of performance and affordability.

The LM4040CIM3X-1.2 requires an external series resistor to limit current flow. The resistor value must be chosen to ensure the current remains within the specified operating range (65 μA to 15 mA) across all input voltage conditions. The device is available in a space-saving SOT-23 package, making it ideal for densely populated circuit boards.

This voltage reference is particularly useful where a low-voltage reference is required while keeping power consumption to a minimum. Its characteristics make it suitable for various precision measurement and control applications.

You May Also Be Interested in

Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess