EN
  • EN
  • DE

LM4040CIM7-2.0

Part No LM4040CIM7-2.0
Manufacturer National Semiconductor (TI)
Catalog Hard To Find
Description Precision Micropower Shunt Voltage Reference
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0418+
Reference case SC70-5
Manufacturer National Semiconductor (TI)
Manufacturer Homepage www.national.com
RoHS State Request Verification
Win Source Part Number 710793-LM4040CIM7-2.0
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LM4040CIM7-2.0 CAD Model

Description

The LM4040CIM7-2.0 is a precision micropower shunt voltage reference manufactured by National Semiconductor (now Texas Instruments). This device provides a stable and accurate voltage reference, crucial for various analog and mixed-signal applications. It is designed for low-power operation, making it suitable for battery-powered and portable devices.

Applications:

  • Portable Instrumentation: Used as a voltage reference in handheld meters and calibrators.
  • Data Acquisition Systems: Provides a stable reference for ADCs and DACs.
  • Battery-Powered Devices: Efficient voltage reference for battery monitoring and power management.
  • Precision Regulators: Used to enhance the accuracy of voltage regulators.
  • Industrial Control Systems: Provides a reliable reference voltage in industrial applications.

Features:

  • Fixed 2.048V Output: Provides a precise and stable 2.048V reference voltage.
  • Low Temperature Coefficient: Maintains accuracy over a wide temperature range.
  • Micropower Operation: Consumes very little current, extending battery life.
  • Wide Operating Current Range: Operates with currents from 60 μA to 15 mA.
  • Small Package Size: Available in a compact SOT-23 package for space-constrained applications.

Benefits:

  • High Accuracy: Ensures precise and stable voltage reference for accurate measurements.
  • Energy Efficiency: Micropower operation minimizes power consumption.
  • Stable Performance: Low temperature coefficient ensures consistent performance over temperature variations.
  • Easy Integration: Small package size and simple connection requirements simplify design.
  • Versatile Application: Suitable for a wide range of analog and mixed-signal applications.

Additional Details:

The LM4040CIM7-2.0 features a low temperature coefficient, ensuring stable performance across a wide range of operating temperatures. Its micropower operation makes it ideal for battery-powered devices, where minimizing current consumption is critical. The device is easy to use, requiring only a series resistor to set the operating current. Its small SOT-23 package allows for easy integration into compact designs.

This voltage reference is designed to meet the demanding requirements of modern electronic devices, offering a combination of high accuracy, energy efficiency, and stability. It is commonly used in a variety of applications where a precise and stable voltage reference is essential. The National Semiconductor (TI) LM4040CIM7-2.0 offers a comprehensive solution for voltage reference needs.

You May Also Be Interested in

Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6087 $57.8265
235+ $0.5001 $117.5235
360+ $0.4839 $174.2040
495+ $0.4689 $232.1055
640+ $0.4528 $289.7920
855+ $0.4066 $347.6430
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,000 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess