EN
  • EN
  • DE

LM4040EEM3-2.5

Part No LM4040EEM3-2.5
Manufacturer National Semiconductor (TI)
Catalog PMIC - Voltage Reference
Description Precision Micropower Shunt Voltage Reference
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer National Semiconductor (TI)
Win Source Part Number 1199557-LM4040EEM3-2.5
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM4040EEM3-2.5 CAD Model

Description

The LM4040EEM3-2.5 is a precision micropower shunt voltage reference manufactured by Texas Instruments (TI), formerly National Semiconductor. It provides a stable and accurate 2.5V reference voltage over a wide range of operating conditions. Its small size, low power consumption, and high accuracy make it ideal for various analog and mixed-signal applications requiring a precise voltage reference.

Applications:

  • Analog-to-Digital Converters (ADCs): Providing a stable reference voltage for accurate analog-to-digital conversion.
  • Digital-to-Analog Converters (DACs): Generating a precise voltage reference for digital-to-analog conversion.
  • Voltage Regulators: Improving the accuracy and stability of voltage regulators.
  • Current Sources: Creating stable current sources for various applications.
  • Instrumentation: Providing a precise reference voltage for instrumentation and measurement equipment.

Features:

  • High Accuracy: Initial accuracy of ±0.5%.
  • Low Temperature Coefficient: Minimizes voltage drift over temperature.
  • Low Output Noise: Provides a clean and stable reference voltage.
  • Wide Operating Current Range: Operates over a wide range of shunt current.
  • Low Power Consumption: Micropower design minimizes power consumption.
  • Small Package: Available in a compact package size.
  • Stable with Capacitive Loads: Stable operation with capacitive loads.

Benefits:

  • Precise Voltage Reference: Provides a highly accurate and stable 2.5V reference voltage.
  • Improved Accuracy: Enhances the accuracy of analog and mixed-signal circuits.
  • Reduced Noise: Minimizes noise and improves signal-to-noise ratio.
  • Extended Battery Life: Low power consumption extends battery life in portable devices.
  • Simplified Design: Simplifies the design process and reduces component count.
  • Improved System Performance: Enhances the overall performance of analog and mixed-signal systems.

Additional Details:

The LM4040EEM3-2.5 operates with a wide operating current range, typically from 60 μA to 15 mA. It features a low temperature coefficient, ensuring stable performance over a wide temperature range. The device is available in a small SOT-23 package, making it suitable for space-constrained applications. Texas Instruments is a leading manufacturer of precision analog and mixed-signal integrated circuits. Consult the official TI datasheet for complete specifications and application information.

You May Also Be Interested in

Maxim Integrated
VOLTAGE REFERENCE
Lowest to $2.0073
Diodes Incorporated
VREG SHUNT REFERENCE SOT23 T&R 3
Lowest to $0.3841
Diodes Incorporated
IC VREF SHUNT ADJ 1% SOT23
Lowest to $0.1465
Diodes Incorporated
IC REG SHUNT
Lowest to $3.2617
Maxim Integrated
IC VREF SHUNT 3.3V SC70
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3 / Series Voltage Reference IC Fixed 3.3V V ±0.2% 7 mA SOT-23-3
Lowest to $2.0170
Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $4.7454
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $9.8956
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7914 $59.3550
180+ $0.6495 $116.9100
280+ $0.6292 $176.1760
380+ $0.6088 $231.3440
495+ $0.5886 $291.3570
660+ $0.5276 $348.2160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess