EN
  • EN
  • DE

LM4050CIM3-10.0

Part No LM4050CIM3-10.0
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1070115-LM4050CIM3-10.0
Categories OEM Parts(J-L)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LM4050CIM3-10.0 CAD Model

Description

The LM4050CIM3-10.0 is a precision shunt voltage reference from Texas Instruments (formerly National Semiconductor). This integrated circuit delivers a stable and accurate 10.0V reference voltage, making it suitable for a wide range of analog and mixed-signal applications where a reliable voltage source is essential.

Applications

  • Precision voltage regulators
  • Data acquisition systems
  • Instrumentation
  • Analog-to-digital converters (ADCs)
  • Digital-to-analog converters (DACs)
  • Industrial control
  • Power management

Features

  • Fixed 10.0V output voltage
  • Initial accuracy: ±1.0% (C grade)
  • Low temperature coefficient: 75 ppm/°C (typical)
  • Wide operating current range: 60 μA to 15 mA
  • Low output impedance
  • Stable under varying operating conditions
  • SOT-23 package

Benefits

  • Accurate Voltage Reference: Provides a reliable and precise 10.0V reference voltage for sensitive circuits.
  • Temperature Stability: Maintains a stable output voltage over a range of operating temperatures.
  • Wide Operating Current Range: Offers flexibility in different application scenarios.
  • Small Footprint: The SOT-23 package enables compact designs.
  • Cost-Effective: Provides a good balance between performance and price.

The LM4050CIM3-10.0 requires an external resistor to limit the current flowing through it. This resistor should be selected to ensure that the current remains within the specified operating range (60 μA to 15 mA) across the expected input voltage range. The device comes in a small SOT-23 package, suitable for space-constrained applications.

This voltage reference is a solid choice for applications that require a precise and stable 10.0V reference voltage without the need for external trimming. Its characteristics make it suitable for various measurement and control applications.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
IXYS
Lowest to $3.7430
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess