EN
  • EN
  • DE

LM4128CQ1MFX3.0

Part No LM4128CQ1MFX3.0
Manufacturer National Semiconductor (TI)
Catalog PMIC - Voltage Reference
Description Precision Micropower Series Voltage Reference
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer National Semiconductor (TI)
Win Source Part Number 1199759-LM4128CQ1MFX3.0
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM4128CQ1MFX3.0 CAD Model

Description

The LM4128CQ1MFX3.0 is a precision voltage reference from Texas Instruments (formerly National Semiconductor), offering a fixed 3.0V output. It is designed for applications requiring a highly accurate and stable voltage source, even under varying temperature and load conditions. This voltage reference is part of the LM4128 family, known for its low power consumption and excellent temperature drift performance. Its compact size and ease of use make it suitable for a wide range of applications.

Applications

  • Precision data acquisition systems: Provides a stable reference for ADCs and DACs.
  • Battery-powered instruments: Ensures accurate measurements in portable devices.
  • Industrial control systems: Offers a reliable voltage reference for sensors and control loops.
  • Medical devices: Provides precise voltage levels for critical measurement circuits.
  • Automotive electronics: Used in sensor interfaces and voltage regulation circuits.

Features

  • High output voltage accuracy: Ensures precise voltage regulation.
  • Low temperature coefficient: Maintains stable output voltage over a wide temperature range.
  • Low quiescent current: Minimizes power consumption.
  • Wide input voltage range: Operates with varying input voltage levels.
  • Small package size: Allows for compact design.
  • Output voltage: 3.0V

Benefits

  • Improved system performance: The high accuracy and stability of the LM4128CQ1MFX3.0 enhance the overall performance of the application.
  • Reduced power consumption: The low quiescent current extends battery life in portable devices.
  • Simplified design: The easy-to-use nature of the voltage reference simplifies circuit design.
  • Enhanced reliability: The robust design ensures reliable operation in harsh environments.
  • Cost-effective solution: Provides high performance at a competitive price.

Additional Details

The LM4128CQ1MFX3.0 is typically available in a small SOT-23 package. It boasts a typical temperature coefficient of 20 ppm/°C. The device requires minimal external components, further simplifying the design process. The output is stable with a small output capacitor. It is designed to operate over a wide temperature range, typically from -40°C to +125°C. The part number includes information about the specific grade and packaging options. Always refer to the official Texas Instruments datasheet for the most accurate and up-to-date specifications and application guidelines.

You May Also Be Interested in

Diodes Incorporated
IC VREF SHUNT ADJ 1% SOT23
Lowest to $0.1465
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $5.0520
Linear Technology
V-Ref Precision 4.096V 10mA Automotive 8-Pin CLCC Tray
Lowest to $9.7932
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES PREC 2.048V 8SOIC / Voltage Reference IC V 8-SOIC
Lowest to $11.6980
Apex Microtechnology
IC Vref Series 0.02% 8DIP
Need more? Email Us
Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $4.7454
Analog Devices Inc.
IC VREF SERIESV 0.1% 8MSOP / Series Voltage Reference IC Fixed 2.5V V ±0.1% 10 mA 8-MSOP
Lowest to $194.7762

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess