EN
  • EN
  • DE

LM4781TA

Part No LM4781TA
Manufacturer National Semiconductor (TI)
Description Overture™ Audio Power Amplifier Series 3 Channel 35W Audio Power Amplifier with Mute
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer National Semiconductor (TI)
Win Source Part Number 1199955-LM4781TA
Manufacturer Homepage www.national.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM4781TA CAD Model

Description

The LM4781TA is a stereo audio amplifier capable of delivering high-quality audio power. Manufactured by National Semiconductor (now Texas Instruments), this amplifier is designed for high-performance audio systems such as home theater receivers, high-end stereo amplifiers, and powered speakers. It provides excellent fidelity and robust power output.

Applications:

  • Home Theater Receivers: Used as the main amplifier stage in home theater systems.
  • Stereo Amplifiers: Suitable for use in high-end stereo amplifiers.
  • Powered Speakers: Integrated into powered speaker systems to provide amplification.
  • Audio/Video Receivers: Used for audio amplification in A/V receivers.
  • Musical Instrument Amplifiers: Can be used in musical instrument amplifiers.

Features:

  • Stereo Amplifier: Provides two channels of high-quality audio amplification.
  • High Power Output: Capable of delivering significant power output per channel.
  • Low Distortion: Ensures high-fidelity audio reproduction with minimal distortion.
  • Thermal Protection: Includes built-in thermal shutdown protection to prevent overheating.
  • Mute Function: Features a mute function to silence the audio output.

Benefits:

  • High-Quality Audio: Delivers excellent audio fidelity for a superior listening experience.
  • Robust Power Output: Provides ample power for driving a wide range of speakers.
  • Reliable Operation: Thermal protection ensures reliable operation and prevents damage from overheating.
  • Simplified Design: Requires minimal external components, simplifying circuit design.
  • Enhanced Audio Performance: Low distortion contributes to improved audio performance.

The LM4781TA is typically packaged in a multi-lead TO-220 package, designed for easy mounting and heat sinking. Key specifications include power output per channel, total harmonic distortion plus noise (THD+N), signal-to-noise ratio (SNR), and operating voltage range. Always refer to the manufacturer's datasheet for detailed technical specifications and application guidelines.

This stereo audio amplifier is a high-performance solution for audio amplification in a variety of applications, providing high-quality audio reproduction and robust power output.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess