EN
  • EN
  • DE

LM4857ITL

Part No LM4857ITL
Manufacturer National Semiconductor (TI)
Description Stereo 1.2W Audio Sub-system with 3D Enhancement
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer National Semiconductor (TI)
Win Source Part Number 1200020-LM4857ITL
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM4857ITL CAD Model

Description

The LM4857ITL is a stereo audio power amplifier with integrated headphone amplifier manufactured by National Semiconductor (now Texas Instruments). It's designed for portable audio devices like mobile phones, MP3 players, and laptop computers.

Applications:

  • Mobile Phones: Used to drive speakers and headphones in mobile phones.
  • MP3 Players: Employed in MP3 players for audio amplification.
  • Laptop Computers: Integrated into laptop computers to drive speakers and headphones.
  • Portable Gaming Devices: Used in portable gaming devices for audio output.

Features:

  • Stereo Output: Provides stereo audio output for left and right channels.
  • Integrated Headphone Amplifier: Includes an integrated headphone amplifier for driving headphones.
  • Low Power Consumption: Designed for low power consumption, extending battery life.
  • Shutdown Mode: Features a shutdown mode to reduce power consumption when not in use.
  • Volume Control: May include integrated volume control features.
  • Thermal Shutdown Protection: Provides thermal shutdown protection to prevent damage from overheating.

Benefits:

  • Improved Audio Quality: Provides clear and amplified audio output.
  • Extended Battery Life: Low power consumption extends battery life in portable devices.
  • Simplified Design: Integrated features simplify system design and reduce component count.

Additional Details: The LM4857ITL amplifier's datasheet will specify the output power, total harmonic distortion (THD), signal-to-noise ratio (SNR), and power supply voltage. It's designed to provide high-quality audio amplification in battery-powered devices. Thermal shutdown protection prevents damage from overheating. It offers a small package size suitable for portable electronic devices.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.8263 $62.6104
18+ $6.4218 $115.5924
28+ $6.2208 $174.1824
39+ $6.0199 $234.7761
50+ $5.8200 $291.0000
67+ $5.2171 $349.5457
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess