EN
  • EN
  • DE

TC7W08F(TE12L)

Part No TC7W08F(TE12L)
Manufacturer Toshiba Semiconductor and Storage
Catalog Logic - Gates and Inverters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Logic - Gates and Inverters
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 215245-TC7W08F(TE12L)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC7W08F(TE12L) CAD Model

Description

The TC7W08F(TE12L) is a dual 2-input AND gate integrated circuit manufactured by Toshiba Semiconductor and Storage. It is designed for general-purpose logic applications requiring AND gate functionality. The device features a wide operating voltage range and low power consumption, making it suitable for various digital circuits.

Applications:

  • Logic Circuits: Used in basic logic circuits for implementing AND functions.
  • Digital Electronics: Employed in digital electronic devices for signal processing and control.
  • Consumer Electronics: Integrated into consumer electronics products for logic control.
  • Industrial Control Systems: Used in industrial control systems for implementing logic functions.

Features:

  • Dual 2-Input AND Gate: Provides two independent 2-input AND gate functions.
  • Wide Operating Voltage Range: Operates from 1.65V to 5.5V, providing flexibility in various applications.
  • Low Power Consumption: Optimizes power efficiency, making it suitable for battery-powered devices.
  • High-Speed Operation: Offers fast switching speeds for high-performance applications.
  • Small Package: Available in a compact package, reducing board space requirements.

Benefits:

  • Efficient Logic Implementation: Provides a compact and efficient solution for implementing AND logic functions.
  • Versatile Application: Suitable for a wide range of applications due to its wide voltage range and low power consumption.
  • Power Efficient: Low power consumption extends battery life in portable devices.
  • Compact Design: Small package size allows for integration in space-constrained applications.
  • High-Speed Performance: Enables fast switching speeds for high-performance applications.

Additional Details:

The TC7W08F(TE12L) features a typical propagation delay of around 5 ns. It supports various logic voltage levels and is designed with ESD protection to enhance its reliability. The compact package, typically a SSOP8 or similar, ensures easy integration into existing designs. The (TE12L) suffix usually indicates a specific tape and reel packaging option for automated assembly processes.

You May Also Be Interested in

Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess